EN
  • EN
  • DE

BQ20Z655DBTR

Part No BQ20Z655DBTR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description BQ20Z655 - SBS 1.1 COMPLIANT GAS / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number BQ20Z655
Standard Package 19 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 571378-BQ20Z655DBTR
Ultra Librarian 3D Model Ultra Librarian BQ20Z655DBTR CAD Model

Description

Introducing the BQ20Z655DBTR Battery Management IC from Texas Instruments

The BQ20Z655DBTR is a state-of-the-art battery management integrated circuit (IC) developed by Texas Instruments (TI), designed to provide comprehensive solutions for battery fuel gauging, particularly for lithium-ion batteries. This advanced IC is an integral component for portable devices, ensuring that they operate efficiently and safely by providing precise battery monitoring and management capabilities.

One of the key features of the BQ20Z655DBTR is its Impedance Track™ algorithm. This innovative technology allows the device to provide highly accurate battery capacity monitoring by tracking the discharge rate and adjusting the gauge accordingly. This ensures that users have a reliable indication of the remaining battery life, which is crucial for maintaining device uptime and user satisfaction.

Furthermore, the BQ20Z655DBTR supports a wide range of battery pack configurations. It is designed to be versatile, catering to single and multiple series cell battery packs, making it suitable for a variety of applications including laptops, power tools, and other portable electronics that require reliable battery management.

The integration of safety features is a cornerstone of the BQ20Z655DBTR design. It includes overvoltage, undervoltage, overcurrent, and short-circuit protection, which safeguards the battery and the device from potential damage due to abnormal conditions. Additionally, the IC incorporates temperature monitoring to prevent operation outside of the battery's safe temperature range.

Communication with the host system is facilitated through an SMBus interface, allowing for easy integration into existing designs. This interface enables the host system to access real-time information about the battery, such as voltage, current, temperature, and state-of-charge, which can be used to optimize device performance and extend battery life.

The BQ20Z655DBTR comes in a compact 30-pin TSSOP (DBT) package, making it suitable for space-constrained applications. Its small footprint, combined with its advanced features, makes it an excellent choice for designers looking to enhance the battery management system of their next-generation portable devices.

By choosing the BQ20Z655DBTR from Texas Instruments, designers and manufacturers can ensure that their products offer the best in battery performance, safety, and reliability.

You May Also Be Interested in

Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.2025
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.6391 $71.2782
3+ $33.3835 $100.1505
5+ $32.2557 $161.2785
7+ $30.0000 $210.0000
9+ $28.8722 $259.8498
11+ $27.7444 $305.1884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess