EN
  • EN
  • DE

BQ2092

Part No BQ2092
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Gas Gauge IC with SMBus-Like Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1154062-BQ2092
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ2092 CAD Model

Description

The BQ2092 from Texas Instruments is a state-of-the-art integrated circuit designed for battery monitoring and management in various rechargeable battery applications. This advanced battery gas gauge IC is engineered to work with Nickel-Cadmium (NiCd), Nickel-Metal Hydride (NiMH), and Lithium-Ion (Li-Ion) battery chemistries, making it a versatile solution for a wide range of portable devices.

Key Features

  • High-Accuracy Monitoring: The BQ2092 provides precise measurements of battery voltage, current, and temperature, which are critical for accurate state-of-charge (SOC) estimation and battery health monitoring.
  • Self-Learning Algorithm: It features an intelligent self-learning algorithm that adapts to the battery's characteristics over time, enhancing the accuracy of SOC calculations and prolonging battery life.
  • Multi-Chemistry Support: Its flexible design supports multiple battery chemistries, allowing for seamless integration into various application designs without the need for significant reconfiguration.
  • Communication Interface: The BQ2092 offers an I2C/SMBus compatible interface for communication with microcontrollers, enabling easy data retrieval and parameter configuration.
  • Power Management: It includes integrated power management features that help to optimize battery performance and extend operating time.

Applications

The versatility of the BQ2092 makes it an ideal choice for a variety of applications, including:

  • Portable consumer electronics
  • Handheld devices
  • Medical equipment
  • Electric vehicles
  • Uninterruptible power supplies (UPS)

Technical Specifications

Some of the technical specifications of the BQ2092 include:

  • Operating voltage range suitable for single-cell and multi-cell battery packs
  • Low power consumption for increased battery efficiency
  • Compact package for space-constrained applications

Overall, the BQ2092 from Texas Instruments is a sophisticated and reliable choice for designers looking to incorporate advanced battery monitoring and management into their products. Its feature set ensures that it can meet the demands of modern rechargeable battery applications, providing both safety and efficiency.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7317 $52.2438
33+ $3.0620 $101.0460
51+ $2.9663 $151.2813
70+ $2.8706 $200.9420
91+ $2.7749 $252.5159
121+ $2.4878 $301.0238
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess