EN
  • EN
  • DE

BQ2084RTTR-V140

Part No BQ2084RTTR-V140
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC GAS GAUGE FOR BQ29312 36-QFN / Battery Battery Monitor IC Lithium Ion/Polymer 36-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management
Manufacturer Texas Instruments
Packaging Reel - TR
Function Battery Monitor
Battery Chemistry Lithium Ion/Polymer
Number of Cells 2 ~ 4
Interface SMBus
Temperature Range - Operating -20°C ~ 85°C
Mounting Surface Mount
Case / Package 36-VFQFN Exposed Pad
Supplier Device Package 36-VQFN
Base Product Number BQ2084
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-19398-1,-BQ2084RTTR-V140G4,-BQ2084RTTR,-BQ2084RTTR-V140G4-NDR,-296-19398-1-ND,296-19398-1,296-19398-2,BQ2084RTTRV140,2156-BQ2084RTTR-V140-TITR,296-19398-6,TEXTISBQ2084RTTR-V140,-BQ2084RTTR-V140-NDR
Standard Package 3,000
Win Source Part Number 1320263-BQ2084RTTR-V140
Ultra Librarian 3D Model Ultra Librarian BQ2084RTTR-V140 CAD Model

Description

Product Overview: Texas Instruments BQ2084RTTR-V140

The Texas Instruments BQ2084RTTR-V140 is a high-performance, advanced gas gauge IC that provides comprehensive fuel gauging solutions for battery-powered applications. This integrated circuit is specifically designed to work with rechargeable Lithium-Ion and Lithium-Polymer batteries, making it an ideal choice for portable electronics such as laptops, smartphones, and digital cameras.

Featuring patented Impedance Track™ technology, the BQ2084RTTR-V140 offers accurate battery capacity monitoring, which is critical for devices that require reliable battery life estimations. This technology allows the gas gauge to adapt to changes in battery performance over time, ensuring that the capacity readings remain precise throughout the life of the battery.

The BQ2084RTTR-V140 supports a wide range of battery pack configurations and can interface with the system's host controller via an I2C-compatible bus. This enables seamless communication and integration with the device's power management system. The gas gauge also includes an onboard temperature sensor to monitor battery temperature, which is essential for maintaining optimal charging and discharging conditions and prolonging battery life.

In addition to its fuel gauging capabilities, the BQ2084RTTR-V140 provides several safety features, including overcurrent protection, voltage monitoring, and temperature alerts. These protective measures help prevent damage to the battery and the device it powers, ensuring a safe and stable operation.

The IC comes in a small, compact package, the VQFN (R-PVQFN-N28), which allows for a minimal footprint on the printed circuit board (PCB). This makes it well-suited for space-constrained applications, without compromising on functionality or performance.

Overall, the Texas Instruments BQ2084RTTR-V140 is a sophisticated and reliable choice for designers and engineers looking to implement advanced battery fuel gauging in their products. With its precision monitoring, safety features, and small form factor, it stands out as a top-tier solution for modern battery management needs.

You May Also Be Interested in

Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
Lowest to $37.2795
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5854 $64.7562
6+ $17.7111 $106.2666
9+ $17.1577 $154.4193
13+ $16.6042 $215.8546
16+ $16.0507 $256.8112
21+ $14.3903 $302.1963
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 254 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess