EN
  • EN
  • DE

BQ20695DBT

Part No BQ20695DBT
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1000881-BQ20695DBT
Ultra Librarian 3D Model Ultra Librarian BQ20695DBT CAD Model

Description

The Texas Instruments BQ20695DBT is a state-of-the-art battery charge management and system power path management device designed for single-cell Li-Ion or Li-polymer batteries. This highly integrated power management IC is ideal for a wide range of portable applications, including smartphones, tablets, and other personal electronics that demand high efficiency and advanced battery management.

Key Features

  • High-Efficiency Charging: The BQ20695DBT offers high-efficiency charging with support for up to 4.5A charge current, ensuring rapid and energy-saving battery charging.
  • Dual-Path Power Management: With its dual-path power management, the device can power the system while simultaneously and independently charging the battery.
  • Advanced Battery Monitoring: The integrated battery monitor tracks battery status with precision, providing critical information for maintaining battery health and safety.
  • Configurable Charging Parameters: Users can configure key charging parameters, such as voltage, current, and termination thresholds, to tailor the charging profile to specific battery requirements.
  • Integrated Safety Features: The BQ20695DBT incorporates multiple safety features, including thermal regulation, input overvoltage protection, and battery temperature monitoring to ensure safe operation under various conditions.
  • I2C Interface: An I2C interface allows for communication with the host system, enabling dynamic control and monitoring of the charging process.

Applications

The versatility of the BQ20695DBT makes it suitable for a broad range of applications. It is particularly well-suited for portable devices that require efficient power management and reliable battery charging. This includes but is not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wearable Technology
  • Bluetooth Accessories

Technical Specifications

The BQ20695DBT operates over a wide input voltage range and offers a programmable charge voltage up to 4.512V. The charging current is also programmable up to 4.5A, allowing for fast and flexible battery charging solutions. Its small package size and minimal external component requirements make it an ideal choice for compact, space-constrained designs.

For more detailed technical specifications and application guidance, Texas Instruments provides comprehensive datasheets and technical documentation to assist designers in integrating the BQ20695DBT into their projects.

You May Also Be Interested in

Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Texas Instruments
PROTOTYPE
Lowest to $58.2090
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess