EN
  • EN
  • DE

BQ2060SS

Part No BQ2060SS
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description SBS V1.1-COMPLIANT GAS GAUGE IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1154049-BQ2060SS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ2060SS CAD Model

Description

Texas Instruments BQ2060SS: Advanced SBS-Compliant Gas Gauge IC

The Texas Instruments BQ2060SS is a sophisticated, single-chip battery gas gauge for battery-pack or in-system installation that fully complies with the Smart Battery System (SBS) specifications. This integrated circuit (IC) is designed to provide accurate monitoring of lithium-ion (Li-ion) and lithium-polymer (Li-Poly) battery packs, making it an essential component for portable device manufacturers looking to enhance the reliability and performance of their battery-powered products.

The BQ2060SS utilizes a patented predictive and adaptive algorithms set to provide a high-accuracy report of the battery's state-of-charge (SOC). Its ability to track battery capacity with precision is achieved through monitoring the voltage, temperature, and current of the battery pack. The device also integrates self-discharge estimation, ensuring that the SOC remains accurate even when the battery is not in use.

One of the key features of the BQ2060SS is its support for the System Management Bus (SMBus), a two-wire interface through which the device can communicate with the host system. This communication capability allows for the exchange of critical information, such as remaining battery capacity, temperature, voltage, and alarm thresholds. The host system can use this data to optimize performance, protect the battery, and enhance user experience by providing accurate battery status information.

The BQ2060SS also includes an array of safety features designed to protect the battery pack during extreme conditions. These include overcharge and over-discharge protection, voltage and current out-of-range monitoring, and temperature thresholds. These protections help extend the life of the battery pack and ensure safe operation under various conditions.

For manufacturers, the BQ2060SS is available in a small-outline package, making it suitable for space-constrained applications. Its low power requirements contribute to the overall energy efficiency of the end product. With the BQ2060SS, Texas Instruments continues to lead the way in providing advanced power management solutions that meet the evolving needs of modern portable electronics.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2901 $57.8703
7+ $15.8278 $110.7946
10+ $15.3332 $153.3320
14+ $14.8386 $207.7404
18+ $14.3440 $258.1920
24+ $12.8601 $308.6424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,040 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess