EN
  • EN
  • DE

BQ2060ADBQR

Part No BQ2060ADBQR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC SBS-COMPL GAS GAUGE 28QSOP / Gas Gauge Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 3.3V 28-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Interface SMBus
Operating Temperature Range -20°C ~ 70°C (TA)
Package 28-SSOP (0.154", 3.90mm Width)
Manufacturer Package 28-SSOP/QSOP
Win Source Part Number 770276-BQ2060ADBQR
Popularity Medium
Supply and Demand Status Limited
Family Name BQ2060A
Introduction Date October 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BQ2060ADBQR CAD Model

Description

The BQ2060ADBQR is a sophisticated integrated circuit designed by the renowned semiconductor company, Texas Instruments. This device is part of their extensive portfolio of battery management solutions and is specifically tailored for the efficient monitoring and control of rechargeable battery packs.

Key Features

  • Advanced Battery Monitoring: The BQ2060ADBQR provides precise measurements of battery parameters such as voltage, current, and temperature, which are crucial for maintaining optimal battery health and performance.
  • Smart Battery System Compliant: It adheres to the Smart Battery System (SBS) specifications, ensuring compatibility with a standardized set of commands, data structures, and protocols for smart battery management.
  • Gas Gauging: This device employs a sophisticated algorithm to estimate the remaining battery capacity, allowing for accurate prediction of the remaining runtime and enhancing user experience.
  • Power Management: It includes power management features that contribute to the conservation of battery life and the protection of the battery from conditions such as overcharging or deep discharge.

Applications

The BQ2060ADBQR is versatile in its applications, suitable for a range of devices that require reliable battery management. Common applications include:

  • Portable Computers
  • Medical Equipment
  • Industrial Equipment

Package and Quality

Encased in a compact 30-pin TSSOP (Thin Shrink Small Outline Package), the BQ2060ADBQR is designed for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, having been manufactured to meet high industry standards for performance and reliability.

Technical Support and Resources

Developers and engineers can access extensive technical support and resources provided by Texas Instruments, including detailed datasheets, application notes, and design tools, to facilitate the integration of the BQ2060ADBQR into their projects.

You May Also Be Interested in

Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess