EN
  • EN
  • DE

BQ2050HSN-A308TR

Part No BQ2050HSN-A308TR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC SUPERVISOR PWR SUP SUPPORT / Battery IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number BQ2050
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 864478-BQ2050HSN-A308TR
Ultra Librarian 3D Model Ultra Librarian BQ2050HSN-A308TR CAD Model

Description

The BQ2050HSN-A308TR from Texas Instruments is a sophisticated battery management IC designed for advanced applications in battery monitoring and protection. This high-performance product is essential for developers and manufacturers who require reliable and accurate battery data to ensure the safety and efficiency of their portable devices.

Key Features

  • High-Accuracy Monitoring: The BQ2050HSN-A308TR provides precise monitoring of battery parameters, including voltage, current, and temperature, ensuring that the battery operates within safe limits.
  • Gas Gauge Capability: With its integrated gas gauge function, it can accurately report the remaining battery capacity as a percentage, allowing users to manage their device usage effectively.
  • Power Management: It includes power management features that help in optimizing the battery life and performance, making it ideal for portable electronics that require long battery life.
  • Communication Interface: The IC supports a standard communication interface for easy integration into system designs, facilitating communication with the host processor.
  • Protection Features: It incorporates multiple protection features such as overcharge, over-discharge, short-circuit, and over-current protection, enhancing the safety and longevity of the battery.

Applications

The BQ2050HSN-A308TR is versatile and can be used in a wide range of applications. It is particularly suitable for:

  • Portable consumer electronics
  • Handheld devices
  • Medical equipment
  • Wireless communication devices
  • Smart battery packs

Technical Specifications

The device comes in a small-outline package and is designed for easy surface-mounting on printed circuit boards. Its technical specifications include:

  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -20°C to 70°C
  • Package Type: SMD/SMT
  • Mounting Style: Surface Mount

For developers and manufacturers looking for a reliable battery management solution, the BQ2050HSN-A308TR from Texas Instruments offers a high level of integration, accuracy, and safety features, making it an excellent choice for your next project.

You May Also Be Interested in

Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess