EN
  • EN
  • DE

BQ2040SN

Part No BQ2040SN
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Gas Gauge IC With SMBus Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1154026-BQ2040SN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ2040SN CAD Model

Description

Product Overview: BQ2040SN from Texas Instruments

The BQ2040SN is an advanced gas gauge Integrated Circuit (IC) designed by Texas Instruments that provides real-time battery management solutions. This sophisticated IC is engineered to maintain and report an accurate record of available charge in rechargeable battery packs, making it an essential component for portable electronic devices.

Key Features

  • Accurate Gas Gauging: The BQ2040SN is capable of monitoring the energy flow to provide precise calculations of the remaining battery capacity, ensuring users are well-informed about their device's battery life.
  • Self-Learning Algorithm: It includes a self-discharge compensation feature that adapts over time, improving the accuracy of the gas gauge.
  • Low Power Consumption: Designed with power efficiency in mind, the BQ2040SN consumes minimal power, which is crucial for extending the battery life of portable devices.
  • Voltage and Temperature Measurements: This IC also measures voltage and temperature, providing a comprehensive overview of the battery's state and health.
  • Communication Interface: It supports an I2C interface for communication with the host system, allowing for easy integration and data transfer.

Applications

The BQ2040SN is versatile and can be used in various applications, including but not limited to:

  • Smartphones and Tablets
  • Laptop Computers
  • Portable Media Players
  • Digital Cameras
  • Handheld Gaming Consoles

Technical Specifications

This IC operates over a wide temperature range and is available in a compact, surface-mount package that is suitable for automated assembly processes. The BQ2040SN is designed to work with single-cell or multi-cell battery packs using various chemistries, including Lithium-Ion, Lithium-Polymer, and Lithium-Iron Phosphate.

Conclusion

In conclusion, the BQ2040SN from Texas Instruments is a high-performance, accurate gas gauge IC that is an indispensable tool for managing portable power in electronic devices. Its precision, low power consumption, and robust feature set make it an ideal choice for designers looking to enhance the user experience by providing reliable battery data.

You May Also Be Interested in

Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Vishay
Silicon Z-Diodes
Lowest to $0.2181

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9346 $58.0380
65+ $1.5874 $103.1810
100+ $1.5378 $153.7800
135+ $1.4882 $200.9070
175+ $1.4386 $251.7550
235+ $1.2898 $303.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess