EN
  • EN
  • DE

BQ2028YZGR

Part No BQ2028YZGR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MFUNC 1CELL 12DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Multi-Function Controller
Number of Cells 1
Interface HDQ
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 12-UFBGA, DSBGA
Supplier Device Package 12-DSBGA
Base Product Number BQ2028
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571334-BQ2028YZGR
Ultra Librarian 3D Model Ultra Librarian BQ2028YZGR CAD Model

Description

Introducing the Texas Instruments BQ2028YZGR Battery Monitor IC

The Texas Instruments BQ2028YZGR is a state-of-the-art integrated circuit designed for precise battery monitoring in various applications. This advanced IC is engineered to provide real-time battery management solutions that ensure optimal performance, safety, and longevity of battery-powered systems.

Key Features

  • High-Accuracy Monitoring: The BQ2028YZGR offers high-precision measurements of critical battery parameters such as voltage, current, and temperature, enabling users to maintain optimal battery health.
  • Low-Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, making it ideal for portable and wearable devices where battery life is crucial.
  • Multi-Cell Support: This versatile chip supports monitoring of single and multiple cell battery configurations, providing flexibility for various design requirements.
  • Advanced Communication Protocols: The device includes support for industry-standard communication protocols, facilitating easy integration with microcontrollers and other system components.
  • Robust Safety Features: With built-in safety mechanisms, the BQ2028YZGR protects against overcharging, deep discharge, and other potentially damaging conditions, ensuring the reliability and longevity of the battery.

Applications

The BQ2028YZGR is suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Laptops and Portable Computers
  • Wearable Technology
  • Medical Devices
  • Uninterruptible Power Supplies (UPS)
  • Electric Vehicles (EVs) and e-Bikes

Technical Specifications

The technical specifications of the BQ2028YZGR are designed to meet the demands of modern battery technologies:

  • Voltage Range: Supports a wide range of battery voltages
  • Temperature Range: Operates effectively across a broad temperature spectrum
  • Package: Available in a compact, surface-mount package for easy integration into space-constrained designs

With the BQ2028YZGR, Texas Instruments continues to lead the industry in providing innovative solutions for battery management systems. This IC is an essential component for designers looking to create products with reliable and efficient power management capabilities.

You May Also Be Interested in

Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9510 $52.3050
130+ $0.7803 $101.4390
200+ $0.7559 $151.1800
275+ $0.7315 $201.1625
355+ $0.7072 $251.0560
475+ $0.6340 $301.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess