The BQ2011SN-D118G4 is a state-of-the-art gas gauge integrated circuit (IC) from Texas Instruments, designed to provide accurate monitoring of battery capacity for a variety of rechargeable battery types. This advanced IC is particularly suitable for portable devices where efficient power management is crucial, such as smartphones, tablets, laptops, and other handheld electronics.
Key Features
- Advanced Battery Monitoring: The BQ2011SN-D118G4 uses patented gas gauging technology to provide precise measurement of battery charge state, ensuring users have a reliable indication of remaining battery life.
- Compatibility: It is versatile and compatible with various battery chemistries, including Nickel-Cadmium (NiCd), Nickel-Metal Hydride (NiMH), and Lithium-Ion (Li-Ion).
- Self-Discharge Tracking: The IC accurately tracks battery self-discharge, which is crucial for maintaining battery health and extending its lifespan.
- Charge Efficiency: It provides data on charge efficiency and can adjust charging algorithms accordingly to optimize the charging process.
- Easy Integration: With its small form factor and surface-mount packaging, the BQ2011SN-D118G4 is easy to integrate into existing and new designs.
Technical Specifications
- Supply Voltage Range: 2.5V to 5.5V
- Operating Temperature: -40°C to +85°C
- Package Type: DIP (Dual In-line Package)
- Communication: Simple one-wire interface for easy data access
Applications
The BQ2011SN-D118G4 is ideal for a wide range of applications that require precise battery monitoring and management. Its robust feature set makes it a top choice for designers and manufacturers of portable consumer electronics, medical devices, and industrial equipment.
With Texas Instruments' reputation for quality and performance, the BQ2011SN-D118G4 is a reliable and efficient solution for modern battery gauge challenges, ensuring that devices run longer and more effectively.