EN
  • EN
  • DE

BQ2011K

Part No BQ2011K
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Gas Gauge IC for High Discharge Rates
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1153998-BQ2011K
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ2011K CAD Model

Description

The BQ2011K from Texas Instruments is a state-of-the-art gas gauge integrated circuit designed for battery-fuel gauging in single-cell and multicell battery packs. This advanced IC provides accurate measurements of available battery charge, which is crucial for portable devices where battery life is a key concern.

Utilizing Texas Instruments' patented predictive and adaptive algorithms, the BQ2011K accurately predicts battery capacity by measuring the charge and discharge currents, as well as the battery voltage and temperature. This information is then processed to provide a reliable indication of the remaining battery life. The device is suitable for a wide range of rechargeable battery chemistries, including Nickel-Cadmium (NiCd), Nickel-Metal Hydride (NiMH), and Lithium-Ion (Li-Ion).

The BQ2011K features an LED driver that can be used to visually indicate the battery charge status, which is an essential feature for consumer satisfaction in portable applications. The IC also includes a self-discharge compensation function, which ensures the gauge remains accurate even when the battery is not in use for extended periods.

Installation and integration of the BQ2011K are made straightforward thanks to its small form factor and the availability of comprehensive support documentation from Texas Instruments. The device is offered in a compact package that is suitable for space-constrained applications, ensuring that it can be incorporated into a wide variety of portable devices without impacting the overall design.

Texas Instruments provides robust technical support for the BQ2011K, including detailed datasheets, application notes, and design resources to facilitate the development process. This ensures that engineers can leverage the full capabilities of the BQ2011K to create efficient, reliable battery management systems for their products.

In summary, the BQ2011K Gas Gauge IC from Texas Instruments is an essential component for any battery-powered device, providing accurate battery charge monitoring to enhance user experience and device reliability.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess