EN
  • EN
  • DE

AMC1204DWR

Part No AMC1204DWR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 20MHz, Second-Order, Isolated Delta-Sigma Modulator for Current-Shunt Measurement
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Modulator
Resolution (Bits) 16 b
Data Interface Serial
Voltage Supply Source Analog and Digital
Operating Supply Voltage 5V (3.3V Optional)
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1144261-AMC1204DWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AMC1204DWR CAD Model

Description

Texas Instruments AMC1204DWR Isolated Delta-Sigma Modulator

The AMC1204DWR from Texas Instruments is a precision, delta-sigma (ΔΣ) modulator with the added benefit of galvanic isolation. This component is part of a comprehensive product line designed for accurate signal acquisition and processing in industrial applications, such as motor control, green energy, and power monitoring systems. The AMC1204DWR is specifically tailored to meet the rigorous demands of advanced industrial systems where precise data conversion and isolation are paramount.

Featuring a high level of integration, the AMC1204DWR is capable of delivering a data rate of 20MHz with a modulator clock of 80MHz. Its digital isolation is achieved through the use of Texas Instruments' proprietary silicon dioxide (SiO2) capacitive isolation technology, which provides a robust barrier against high voltage transients and enables a working isolation voltage of 2500Vrms.

The device boasts an excellent signal-to-noise ratio (SNR) and total harmonic distortion (THD) performance, which is crucial for high-resolution measurements. The AMC1204DWR's isolated interface not only protects the data integrity against common-mode voltages but also reduces the system's design complexity by eliminating the need for separate isolation components.

The AMC1204DWR comes in a wide-body 16-pin SOIC (DWR) package, ensuring easy integration into various circuit designs. It operates over an extended industrial temperature range of -40°C to +125°C, allowing for reliable performance in harsh environments. Moreover, the device is fully specified over this temperature range, guaranteeing consistent operation throughout its lifespan.

For designers and engineers looking to implement isolated analog input modules, high-resolution analog-to-digital converters (ADCs), or any system requiring high-performance data acquisition with isolation, the AMC1204DWR offers an excellent solution that combines accuracy, reliability, and ease of use in a single chip.

You May Also Be Interested in

Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5923 $57.9615
11+ $9.5117 $104.6287
17+ $9.2144 $156.6448
23+ $8.9172 $205.0956
30+ $8.6199 $258.5970
39+ $7.7282 $301.3998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess