EN
  • EN
  • DE

AM3894BCYG150

Part No AM3894BCYG150
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 1.5GHZ 1031FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 1.5GHz 1031-FCBGA (25x25)
Manufacturer Texas Instruments
Series Sitara™
Package Tray
Part Status Obsolete
Core Processor ARM® Cortex®-A8
Speed 1.5GHz
Operating Temperature Range 0°C ~ 95°C (TJ)
Package 1031-BFBGA, FCBGA
Case / Package 1031-FCBGA (25x25)
Family Name AM3894
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 TI
HTSUS 8542.31.0001
Quantity per package 44
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911363-AM3894BCYG150
Ultra Librarian 3D Model Ultra Librarian AM3894BCYG150 CAD Model

Description

The AM3894BCYG150 is a high-performance, ARM Cortex-A8 microprocessor from the renowned semiconductor manufacturer Texas Instruments (TI). Designed for a wide range of industrial, multimedia, and automotive applications, this powerful integrated circuit is built to deliver exceptional processing capabilities while maintaining energy efficiency.

Key Features:

  • Advanced ARM Cortex-A8 Core: At the heart of the AM3894BCYG150 lies an ARM Cortex-A8 core, which operates at a frequency of up to 1.5 GHz. This core is known for its high DMIPS (Dhrystone MIPS) per MHz, enabling the processor to handle complex computations and multitasking with ease.
  • Enhanced Graphics Processing: The device includes a dedicated graphics acceleration unit, supporting high-resolution displays and providing robust graphical capabilities for rich user interfaces and immersive visual experiences.
  • Integrated Peripherals: A variety of on-chip peripherals are available, including multiple UARTs, I2C, SPI, and USB interfaces, which simplify system design and reduce the need for additional external components.
  • Memory Flexibility: The AM3894BCYG150 supports a range of external memory interfaces, including DDR2, DDR3, and NAND flash, offering designers the flexibility to choose the optimal memory solution for their specific application requirements.

Applications:

The processor's versatile feature set makes it ideal for a variety of applications, such as:

  • Industrial automation and control systems
  • Automotive infotainment and navigation systems
  • Interactive point-of-sale terminals
  • Digital signage and kiosks
  • High-definition video conferencing

Quality and Reliability:

TI's commitment to quality ensures that the AM3894BCYG150 meets stringent industry standards, providing reliable performance in even the most demanding environments. The processor is also backed by TI's extensive support and documentation, assisting developers in bringing their products to market quickly and efficiently.

With its powerful processing core, advanced graphics capabilities, and comprehensive set of peripherals, the AM3894BCYG150 from Texas Instruments stands as a top choice for developers looking to create sophisticated and high-performance embedded systems.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7110 $53.5550
12+ $8.7886 $105.4632
18+ $8.5139 $153.2502
25+ $8.2393 $205.9825
32+ $7.9646 $254.8672
43+ $7.1407 $307.0501
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess