EN
  • EN
  • DE

AM3356BZCZD60

Part No AM3356BZCZD60
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description Sitara AM335x ARM Cortex-A8 Microprocessors (MPUs) | IC MPU SITARA 600MHZ 324NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 600MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration Yes
Display & Interface Controllers LCD, Touchscreen
Ethernet 10/100/1000 Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 90°C
Security Features Cryptography, Random Number Generator
Manufacturer Package 324-LFBGA
Supplier Device Package 324-NFBGA(15x15)
Additional Interfaces CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Family Part Number AM3356
Manufacturer Pack Quantity 126
MSL Level 3 (168 Hours)
Win Source Part Number 1144009-AM3356BZCZD60
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM3356BZCZD60 CAD Model

Description

Product Overview: AM3356BZCZD60

The AM3356BZCZD60 is a high-performance microprocessor from Texas Instruments, designed to meet the needs of a wide range of industrial applications. This powerful component is part of the Sitara™ processor family, which is well-known for its robust architecture, rich set of features, and flexibility in handling complex computing tasks.

Key Features:

  • Core: The AM3356BZCZD60 is built around the ARM Cortex-A8 processor, which operates at a speed of up to 1GHz. This core delivers the processing power necessary for high-level operating systems and demanding applications.
  • Memory: It supports various types of external memory interfaces, including DDR2/DDR3 and NAND/NOR Flash, ensuring ample storage and efficient data access for applications.
  • Graphics: The processor includes a PowerVR SGX Graphics Accelerator, which provides advanced 2D/3D graphics capabilities, making it suitable for human-machine interface (HMI) applications.
  • Connectivity: With multiple connectivity options such as Gigabit Ethernet, USB 2.0, CAN, I2C, and SPI, this processor can easily interface with a range of peripherals and networks.
  • Industrial Communication: The AM3356BZCZD60 supports industrial communication protocols like EtherCAT, PROFIBUS, Ethernet/IP, and others, which are essential for industrial automation and control systems.
  • Power Efficiency: Designed with power efficiency in mind, it operates at a low voltage and has multiple power-saving modes, making it ideal for portable and battery-powered devices.

Applications:

The versatility of the AM3356BZCZD60 makes it suitable for a diverse range of applications, including industrial automation, human-machine interface (HMI), networking, point-of-service equipment, and portable data terminals. Its robust design and extended temperature range also make it an excellent choice for harsh environment operations.

Quality and Reliability:

Texas Instruments is renowned for their commitment to quality and reliability, and the AM3356BZCZD60 is no exception. It is designed to meet the stringent requirements of industrial applications and is backed by TI's extensive support and documentation, ensuring a reliable solution for system designers and manufacturers.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Advanced Micro Devices
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.1466 $57.4398
7+ $15.7101 $109.9707
10+ $15.2191 $152.1910
14+ $14.7282 $206.1948
18+ $14.2373 $256.2714
24+ $12.7644 $306.3456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess