EN
  • EN
  • DE

AM3352ZCE50

Part No AM3352ZCE50
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description AM335x ARM® Cortex™-A8 Microprocessors (MPUs)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 500MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration Yes
Display & Interface Controllers LCD, Touchscreen
Ethernet 10/100/1000 Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range 0°C ~ 90°C (TJ)
Security Features Cryptography, Random Number Generator
Package 298-LFBGA
Manufacturer Package 298-NFBGA (13x13)
Additional Interfaces CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Manufacturer Homepage www.ti.com
Win Source Part Number 722153-AM3352ZCE50
Popularity Medium
Supply and Demand Status Limited
Quantity per package 160
Family Name AM3352
Introduction Date October 01, 2011
ECCN 5A002.a.1.a
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian AM3352ZCE50 CAD Model

Description

The AM3352ZCE50 is a high-performance microprocessor developed by Texas Instruments, renowned for its exceptional integration and efficiency. This product is a part of the Sitara™ processor family, which is well-known for combining the processing power of the ARM Cortex-A8 core with a rich set of peripherals.

Key Features

  • Core: ARM Cortex-A8
  • Speed: 500MHz
  • Power Management: Advanced power-saving features that enable low-power operation and longer battery life
  • Graphics: 3D graphics acceleration for rich graphical user interfaces
  • Memory: Support for various memory types including DDR2, DDR3, and NAND Flash
  • I/O Connectivity: Multiple I/O options including USB, Ethernet, CAN, and more

Applications

The AM3352ZCE50 is versatile and can be used in a wide range of applications, such as:

  • Industrial automation and control systems
  • Human Machine Interface (HMI)
  • Networking equipment
  • Point-of-Sale (POS) terminals
  • Portable data terminals

Performance and Integration

With its powerful ARM Cortex-A8 core running at 500MHz, the AM3352ZCE50 delivers the performance needed for complex tasks and data processing. The integration of various peripherals and connectivity options reduces the need for additional external components, which simplifies design and can lead to cost savings.

Development Support

Texas Instruments provides extensive support for the AM3352ZCE50 with development tools and software, including the Texas Instruments Software Development Kit (SDK) and comprehensive documentation. This support helps to speed up development times and reduce time-to-market for products using this processor.

Quality and Reliability

As with all Texas Instruments products, the AM3352ZCE50 is manufactured to the highest quality standards, ensuring reliability and performance in the most demanding conditions. This makes it an ideal choice for industrial and commercial applications where uptime and longevity are critical.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0960 $56.3840
9+ $11.5660 $104.0940
14+ $11.2046 $156.8644
19+ $10.8431 $206.0189
24+ $10.4817 $251.5608
32+ $9.3974 $300.7168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess