EN
  • EN
  • DE

AM26C32MWB

Part No AM26C32MWB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description QUADRUPLE DIFFERENTIAL LINE RECE / 0/4 Receiver RS422, RS423 16-CFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Product Status Active
Type Receiver
Protocol RS422, RS423
Number of Drivers/Receivers 0/4
Receiver Hysteresis 60 mV
Data Rate 200kbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-CFlatPack
Supplier Device Package 16-CFP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 560781-AM26C32MWB
Ultra Librarian 3D Model Ultra Librarian AM26C32MWB CAD Model

Description

Product Overview: AM26C32MWB from Texas Instruments

The AM26C32MWB is a robust, quadruple differential line receiver designed by Texas Instruments, a leader in semiconductor design and manufacturing. This integrated circuit is specifically engineered to meet the stringent requirements of balanced and unbalanced digital data transmission, while providing a high level of performance in terms of data rates and signal integrity.

Key Features

  • High-Speed Operation: The AM26C32MWB is capable of supporting data rates up to 10 Mbps, making it suitable for high-speed data communication applications.
  • Differential Inputs: It features four differential line receivers, which provide improved noise immunity and are designed to interpret balanced or unbalanced digital data signals.
  • Wide Range of Supply Voltages: This device can operate over a wide range of supply voltages from 4.5V to 5.5V, allowing for flexible integration into various system designs.
  • Low Power Consumption: It is optimized for low power consumption, which is critical for energy-sensitive applications.
  • TIA/EIA-422-B, TIA/EIA-423-B, RS-422, and RS-423 Compatible: The AM26C32MWB conforms to industry-standard specifications, ensuring compatibility with a wide array of communication protocols.
  • Fail-Safe Design: The receiver inputs have a fail-safe feature that ensures a logic high output if inputs are left open.

Applications

Due to its robust design and high-speed capabilities, the AM26C32MWB is ideal for use in various applications, including:

  • Telecommunications equipment
  • Professional video cameras
  • Industrial control systems
  • Data transmission systems
  • Networking equipment and data interfaces

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the AM26C32MWB is no exception. It is manufactured to the highest standards to ensure consistent performance and durability in the field. Whether for commercial or industrial applications, this line receiver is an excellent choice for designers seeking a reliable solution for their data communication needs.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.8838 $78.8838
2+ $64.7252 $129.4504
3+ $62.7025 $188.1075
4+ $60.6798 $242.7192
5+ $58.6572 $293.2860
6+ $52.5892 $315.5352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess