EN
  • EN
  • DE

AM1806BZWTD4

Part No AM1806BZWTD4
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description AM1806 ARM Microprocessor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 456MHz
Co-Processors/DSP System Control; CP15
RAM Controllers LPDDR, DDR2
Graphics Acceleration No
Display & Interface Controllers LCD
USB USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range -40°C ~ 90°C (TJ)
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Additional Interfaces I2C, McASP, McBSP, SPI, MMC/SD, UART
Win Source Part Number 1143385-AM1806BZWTD4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name AM1806
Introduction Date July 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AM1806BZWTD4 CAD Model

Description

The AM1806BZWTD4 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its exceptional integration and versatility. This advanced microcontroller is designed to cater to a wide range of applications, including industrial control, medical systems, and automation. It is part of the Sitara™ family, which is well-known for its balance of processing power, power efficiency, and peripheral set.

Key Features

  • High-Performance ARM9 Core: At the heart of the AM1806BZWTD4 lies an ARM926EJ-S core that can run up to 375 MHz, providing a robust platform for complex computing tasks and real-time processing.
  • Advanced Connectivity: This MCU includes a variety of connectivity options such as dual EMACs for Ethernet, multiple UARTs, SPI, I2C, and USB 2.0 OTG with PHY, allowing for flexible and extensive communication capabilities.
  • Enhanced Security: With features like a secure boot, encryption modules (AES, SHA, RNG), and a unique secure ROM, the AM1806BZWTD4 ensures secure data handling and protects against unauthorized access.
  • Rich Peripheral Set: It boasts an impressive array of peripherals including a high-resolution 16-bit ADC, PWM outputs, and a TFT LCD controller, which enable it to handle complex tasks without the need for additional components.
  • Low Power Consumption: Designed for efficiency, the AM1806BZWTD4 maintains a low power profile, making it suitable for battery-powered and energy-sensitive applications.

Applications

The versatility of the AM1806BZWTD4 makes it ideal for a broad spectrum of applications. It is particularly well-suited for:

  • Industrial automation and control systems
  • Human-Machine Interface (HMI)
  • Portable medical devices
  • Home automation and security systems
  • Point-of-service kiosks and terminals

Support and Resources

Texas Instruments provides comprehensive support for the AM1806BZWTD4, including detailed datasheets, technical documentation, and a dedicated support community. Developers can also access a variety of development tools and software libraries to accelerate the design and implementation process.

You May Also Be Interested in

NXP / Nexperia
Lowest to $53.7967
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess