EN
  • EN
  • DE

AM1707BZKBA3

Part No AM1707BZKBA3
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description AM1707 ARM Microprocessor | IC MPU SITARA 375MHZ 256BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 375MHz
Co-Processors/DSP System Control; CP15
RAM Controllers SDRAM
Graphics Acceleration No
Display & Interface Controllers LCD
Ethernet 10/100Mbps (1)
USB USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 256-BGA
Supplier Device Package 256-BGA (17x17)
Additional Interfaces I2C, McASP, SPI, MMC/SD, UART
Family Part Number AM1707
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1143382-AM1707BZKBA3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM1707BZKBA3 CAD Model

Description

Product Overview: AM1707BZKBA3

The AM1707BZKBA3 is a high-performance microprocessor from Texas Instruments, designed to meet the demands of an array of embedded applications. This product is a part of the Sitara™ processor family, which is renowned for its integrated peripherals, low-power consumption, and robust processing capabilities.

Key Features:

  • ARM9 Core: At the heart of the AM1707BZKBA3 is an ARM926EJ-S core that runs up to 456 MHz, offering a balanced combination of performance and power efficiency, making it suitable for both industrial and consumer applications.
  • Memory Support: The processor supports various memory interfaces including DDR2, NAND Flash, and NOR Flash, allowing for flexible system design and ample storage options.
  • Enhanced Connectivity: This device includes a range of connectivity options such as USB 2.0 OTG, Ethernet MAC, MMC/SD, and serial interfaces, facilitating easy integration into a diverse set of systems.
  • Graphics Acceleration: It comes with an embedded graphics accelerator that can handle basic 2D operations, which is particularly beneficial for user interfaces and display-centric applications.
  • Real-Time Data Processing: With an array of peripherals like timers, PWM, and ADC, the AM1707BZKBA3 is well-suited for real-time data processing tasks in embedded control systems.

Applications:

The versatility of the AM1707BZKBA3 makes it ideal for a wide range of applications, including:

  • Industrial automation and control systems
  • Human-machine interface (HMI) panels
  • Portable data terminals
  • Medical electronic devices
  • Point-of-sale (POS) machines

Quality and Reliability:

Texas Instruments is committed to delivering products that not only meet but exceed industry standards for quality and reliability. The AM1707BZKBA3 is no exception, as it is designed to perform consistently in challenging environments and is backed by TI's rigorous testing and validation processes.

With its robust feature set and dependable performance, the AM1707BZKBA3 from Texas Instruments stands out as a smart choice for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
IBM
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess