EN
  • EN
  • DE

ADS931E/1KG4

Part No ADS931E/1KG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 8-Bit, 30 MSPS ADC SE/Diff Inputs w/ External Ref. and Low Power, Powerdown 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Conversion Rate 33 Msps
Integral Nonlinearity (INL) 2.5 LSB
Interface Parallel
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Max Power Dissipation 87 mW
Max Supply Voltage (DC) 5 V
Min Operating Temperature -40 °C
Min Supply Voltage (DC) 3 V
Nominal Supply Current 23 mA
Number of A/D Converters 1
Number of Analog Inputs 1
Number of Bits 8
Number of Channels 1
Number of Converters 1
Number of Inputs 1
Number of Pins 28
Operating Supply Voltage 5.25 V
Polarity Unipolar
Power Consumption 69 mW
Radiation Hardening No
Resolution 1 B
RoHS Compliant
Sampling Rate 33 Msps
Signal to Noise Ratio (SNR) 48 dB
Spurious-free dynamic range (SFDR) 49 dB
Win Source Part Number 1043793-ADS931E/1KG4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADS931E/1KG4 CAD Model

Description

The ADS931E/1KG4 is a high-performance, precision analog-to-digital converter (ADC) from Texas Instruments, designed to meet the rigorous demands of a wide range of applications, including industrial, medical, and communication systems. This ADC is part of the ADS931 series, renowned for their reliability and accuracy in converting analog signals into digital data.

Key Features

  • Resolution: The ADS931E/1KG4 boasts a 14-bit resolution, ensuring fine detail in the digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of up to 20MSPS (mega samples per second), this ADC is capable of handling high-speed signals without compromising data integrity.
  • Input Range: The flexible input range allows for a variety of signal amplitudes, making it suitable for diverse use cases.
  • Dual Data Rate (DDR) Interface: The DDR interface facilitates fast data transfer rates, which is crucial for high-speed signal processing applications.
  • Low Power Consumption: Energy efficiency is a hallmark of the ADS931E/1KG4, minimizing power requirements for battery-powered or energy-sensitive devices.
  • Package: The device comes in a compact and robust QFP (Quad Flat Package), ideal for space-constrained applications.

Applications

The ADS931E/1KG4 is versatile and can be employed in various applications, including:

  • Industrial automation and control systems
  • Medical imaging equipment
  • Communication infrastructure
  • Data acquisition systems
  • Test and measurement instruments

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The ADS931E/1KG4 is manufactured with this commitment in mind, ensuring reliable performance and longevity in the field. It is designed to meet stringent industry standards, providing designers and engineers with a trusted solution for their data conversion needs.

For detailed technical specifications, application notes, and support resources, please refer to the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1199 $54.7194
14+ $7.4830 $104.7620
21+ $7.2492 $152.2332
29+ $7.0154 $203.4466
37+ $6.7815 $250.9155
50+ $6.0800 $304.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,351 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess