EN
  • EN
  • DE

ADS8689IPWR

Part No ADS8689IPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 16 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name ADS8689
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADS8689IPWR-ND, 296-48486-2, 296-48486-1, 296-48486-6
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860471-ADS8689IPWR
Ultra Librarian 3D Model Ultra Librarian ADS8689IPWR CAD Model

Description

The ADS8689IPWR is a precision, high-performance analog-to-digital converter (ADC) offered by Texas Instruments. This integrated circuit is designed to meet the rigorous demands of industrial applications such as automation and control systems, test and measurement equipment, and medical devices.

Key Features

  • Resolution and Sampling Rate: The ADS8689IPWR boasts a 16-bit resolution with a sampling rate of up to 1 MSPS (mega-samples per second), providing high accuracy and speed in data conversion.
  • Input Range: It features a true bipolar input range of ±10.24V, allowing the device to handle a wide range of signal inputs without additional signal conditioning.
  • Interface: For communication with microcontrollers or digital systems, it includes a flexible SPI-compatible serial interface that supports daisy-chaining in multi-device systems.
  • Integrated Features: The device integrates a precision reference and reference buffer, simplifying system design and reducing external component requirements.
  • Programmable Gain: It offers a programmable gain amplifier (PGA) with selectable gains, enhancing the flexibility to work with signals of various amplitudes.
  • Temperature Range: The ADS8689IPWR is operational over an industrial temperature range of -40°C to +105°C, ensuring reliability in harsh environments.

Package and Quality

The device is offered in a compact TSSOP-16 (Thin Shrink Small Outline Package) that is conducive to space-constrained applications. Additionally, it conforms to Texas Instruments' high-quality standards, ensuring robust performance and longevity.

Applications

The ADS8689IPWR is suitable for a multitude of applications including motor control, power-quality monitoring, instrumentation, and data acquisition systems. Its precise data conversion capabilities make it an essential component for systems requiring high accuracy and fast throughput.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1661 $51.6610
24+ $4.2389 $101.7336
37+ $4.1064 $151.9368
51+ $3.9739 $202.6689
66+ $3.8415 $253.5390
88+ $3.4441 $303.0808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess