EN
  • EN
  • DE

ADS8513IDWG4

Part No ADS8513IDWG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, 40kSPS, Low-Power Sampling ANALOG-TO-DIGITAL CONVERTER with Internal Reference and Parallel/Serial Interface | IC ADC 16BIT SAR 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Resolution 16
Sampling Rate (Per Second) 40k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Mounting Style SMD
Family Part Number ADS8513
Manufacturer Pack Quantity 40
MSL Level 2 (1 Year)
Win Source Part Number 1142086-ADS8513IDWG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS8513IDWG4 CAD Model

Description

The ADS8513IDWG4 is a precision, low-power, 16-bit analog-to-digital converter (ADC) from Texas Instruments, designed with the modern engineer's needs in mind. This high-performance ADC is ideal for a wide range of applications, including industrial process control, instrumentation, medical devices, and data acquisition systems.

Key Features

  • High Resolution: The ADS8513IDWG4 offers a 16-bit resolution, providing high accuracy in analog signal conversion.
  • Sampling Rate: It features a fast sampling rate of up to 250 kSPS (kilo samples per second), enabling real-time data processing for dynamic systems.
  • Low Power Consumption: With a power-efficient design, this ADC ensures minimal power usage, making it suitable for battery-powered and portable applications.
  • Wide Input Range: The device supports a ±10V input range, accommodating a variety of signal amplitudes.
  • Interface: It includes a parallel interface for easy integration with microcontrollers and digital signal processors.
  • Reference: The ADS8513IDWG4 incorporates an internal reference, simplifying the design and reducing external component count.
  • Package: Available in a compact SOIC-28 package, it is designed to occupy minimal board space while still providing robust functionality.

Applications

Thanks to its high resolution and fast sampling rate, the ADS8513IDWG4 is well-suited for a variety of demanding applications that require precise measurement and fast data acquisition, such as:

  • Industrial Process Control Systems
  • Test and Measurement Equipment
  • Medical Imaging Devices
  • Data Acquisition Systems
  • Automated Test Equipment (ATE)

Quality and Reliability

As with all Texas Instruments products, the ADS8513IDWG4 is manufactured to the highest standards, ensuring exceptional quality and reliability. Engineers can trust this ADC to deliver consistent performance over a wide range of operating conditions.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess