EN
  • EN
  • DE

ADS8325IBDRBR

Part No ADS8325IBDRBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, High-Speed, 2.7V to 5.5V microPower Sampling ANALOG-TO-DIGITAL CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series microPOWER
Packaging Reel - TR
Part Status Obsolete(EOL)
Resolution 16
Sampling Rate 100k
Number of Inputs 1
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 3.6 V, 5V
Voltage - Supply, Digital 2.7 V ~ 3.6 V, 5V
Operating Temperature Range -40°C ~ 85°C
Package 8-VDFN Exposed Pad
Manufacturer Package 8-SON (3x3)
Win Source Part Number 1142011-ADS8325IBDRBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS8325
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADS8325IBDRBR CAD Model

Description

The ADS8325IBDRBR, by Texas Instruments, is a high-precision, low-power, 16-bit analog-to-digital converter (ADC) that offers a remarkable combination of features designed to meet the rigorous demands of a wide array of data acquisition systems. This ADC is particularly well-suited for applications requiring high accuracy and low power consumption, such as portable instrumentation, medical equipment, and battery-operated devices.

Key Features

  • Resolution: 16-bit with no missing codes, ensuring precise digital representation of the analog input signal.
  • Sampling Rate: Up to 100 kSPS (kilo-samples per second), which allows for accurate capture of fast transient signals.
  • Input Voltage Range: A flexible input range that includes a 2.048V reference voltage, accommodating a variety of signal amplitudes.
  • Low Power Consumption: The device operates with a very low power requirement, making it ideal for power-sensitive applications.
  • Interface: Features a SPI-compatible serial interface, enabling easy communication with microcontrollers and digital systems.
  • Package: Supplied in a compact SON-10 package, the ADS8325IBDRBR is designed for space-efficient PCB layouts.

Applications

The ADS8325IBDRBR is versatile and can be integrated into a variety of systems, including:

  • Portable and battery-powered devices
  • Medical instrumentation
  • Industrial process control
  • Data acquisition systems
  • Scientific analysis equipment

Performance and Quality

Texas Instruments is renowned for its commitment to quality and performance, and the ADS8325IBDRBR is no exception. This ADC delivers high accuracy and low noise performance, ensuring reliable and consistent data conversion in critical applications. With an extended operating temperature range, the ADS8325IBDRBR is designed to perform in challenging environments, maintaining its precision across a broad spectrum of conditions.

For designers and engineers looking for a high-performance ADC that balances precision, power efficiency, and packaging, the ADS8325IBDRBR from Texas Instruments stands out as an excellent choice.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6775 $52.0650
13+ $8.1283 $105.6679
20+ $7.8537 $157.0740
28+ $7.3045 $204.5260
36+ $7.0299 $253.0764
45+ $6.7553 $303.9885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 510 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess