EN
  • EN
  • DE

ADS7960SDBT

Part No ADS7960SDBT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 8BIT SAR 38TSSOP / 8 Bit Analog to Digital Converter 12 Input 1 SAR 38-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series microPOWER™
Package Tube
Number of Bits 8
Sampling Rate (Per Second) 1M
Number of Inputs 12
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 1.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Mounting SMD (SMT)
Base Product Number ADS7960
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -296-23512-5-NDR,296-23512-5-NDR,ADS7960SDBTG4-ND,ADS7960SDBTG4,296-23512-5,TEXTISADS7960SDBT,-ADS7960SDBT-NDR,-ADS7960SDBTG4-NDR,-ADS7960SDBTG4,-296-23512-5-ND,2156-ADS7960SDBT
Standard Package 50
Win Source Part Number 1043784-ADS7960SDBT
Ultra Librarian 3D Model Ultra Librarian ADS7960SDBT CAD Model

Description

Texas Instruments ADS7960SDBT Product Overview

The Texas Instruments ADS7960SDBT is a high-performance, 16-channel, 12-bit analog-to-digital converter (ADC) that offers a remarkable balance between speed and power efficiency. This ADC is part of the ADS79xx family and is designed to operate with a single 5V power supply, making it an ideal solution for a wide range of applications, including data acquisition systems, industrial control, medical instrumentation, and battery-powered devices.

Key Features:

  • High-Speed Sampling: The ADS7960SDBT can achieve a sampling rate of up to 1 MSPS (Mega Samples Per Second), allowing for precise and rapid data conversion in time-sensitive applications.
  • Multiple Channel Inputs: With 16 single-ended or 8 differential input channels, this ADC provides extensive flexibility for multiplexed data acquisition systems.
  • Low Power Consumption: It features a low power consumption of only 12.5 mW at the full sampling rate, making it suitable for power-sensitive applications.
  • Serial Interface: The device incorporates a SPI-compatible serial interface that supports daisy-chaining for cascading multiple devices, simplifying the design of systems requiring a high number of input channels.
  • Small Form Factor: Housed in a compact 38-pin TSSOP (Thin Shrink Small Outline Package), the ADS7960SDBT is designed for space-constrained applications.

Performance Specifications:

The ADS7960SDBT boasts excellent dynamic performance, including a signal-to-noise ratio (SNR) of 71.5 dB and a total harmonic distortion (THD) of -85 dB, ensuring high-fidelity signal acquisition. Additionally, it features a wide input range and an onboard, 4.096V reference that provides a full-scale input voltage range of ±VREF.

Applications:

  • Industrial Automation
  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Battery-Powered Devices
  • Data Acquisition Systems

Overall, the Texas Instruments ADS7960SDBT ADC represents a robust and versatile solution for designers looking to integrate precise and efficient analog-to-digital conversion capabilities into their applications.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5507 $55.5070
22+ $4.5545 $100.1990
34+ $4.4121 $150.0114
47+ $4.2698 $200.6806
61+ $4.1275 $251.7775
82+ $3.7005 $303.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess