EN
  • EN
  • DE

ADS7867IDBVTG4

Part No ADS7867IDBVTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SER 240KSPS SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 240k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 1.2 V to 3.6 V
Digital Supply Voltage 1.2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package SOT-23-6
Win Source Part Number 1015652-ADS7867IDBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS7867IDBVTG4 CAD Model

Description

Product Overview: Texas Instruments ADS7867IDBVTG4

The Texas Instruments ADS7867IDBVTG4 is a high-performance, single-channel, 12-bit, 200-kSPS analog-to-digital converter (ADC) that offers a compact and efficient solution for a variety of applications. Designed with advanced CMOS technology, this ADC is an excellent choice for systems requiring high-speed data acquisition, low power consumption, and small form factor.

Key Features

  • High-Speed Performance: With a sampling rate of up to 200 kilo samples per second (kSPS), the ADS7867IDBVTG4 can handle fast signal variations, making it suitable for capturing high-frequency signals.
  • Resolution: The 12-bit resolution ensures precise digital representation of the input signal, providing accurate measurements for demanding applications.
  • Low Power Consumption: It is designed for power-sensitive applications, offering a typical power consumption of only 1.25 mW at the full sampling rate, which decreases significantly at reduced sampling rates.
  • Single Supply Operation: The device operates from a single 2.35 V to 5.25 V power supply, simplifying the power design of the system.
  • Small Package: Housed in a compact SOT-23-6 package, the ADS7867IDBVTG4 requires minimal board space, making it ideal for space-constrained applications.
  • Easy Interface: The serial interface provides easy connection to microprocessors and DSPs, with a SPI-compatible serial interface that supports a wide variety of digital host controllers.

Applications

The ADS7867IDBVTG4 is versatile and can be used in a range of applications, including:

  • Data acquisition systems
  • Battery-powered instruments
  • Medical instrumentation
  • Industrial process control
  • Portable test equipment

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The ADS7867IDBVTG4 is no exception and is backed by TI’s rigorous testing and validation processes. Additionally, TI provides comprehensive technical support and resources, including datasheets, reference designs, and application notes to assist designers in integrating this ADC into their projects.

Whether you are developing a sophisticated industrial system or a simple analog interface, the ADS7867IDBVTG4 offers the performance, efficiency, and ease of use that modern applications demand.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8238 $53.5332
32+ $3.1375 $100.4000
50+ $3.0395 $151.9750
68+ $2.9414 $200.0152
88+ $2.8434 $250.2192
118+ $2.5492 $300.8056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess