EN
  • EN
  • DE

ADS7863ARGET

Part No ADS7863ARGET
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 24-VQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-VQFN (4x4)
Family Name ADS7863
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-37239-1, 296-37239-2, 296-37239-6, -296-37239-1-ND, ADS7863ARGET-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910892-ADS7863ARGET
Ultra Librarian 3D Model Ultra Librarian ADS7863ARGET CAD Model

Description

The ADS7863ARGET is a high-performance, dual-channel analog-to-digital converter (ADC) from Texas Instruments, renowned for its precision and efficiency in processing analog signals. This ADC is designed to cater to a wide array of applications, including medical instrumentation, industrial control systems, and data acquisition systems, where accurate and rapid signal conversion is paramount.

Key Features

  • Resolution: The ADS7863ARGET boasts a 12-bit resolution, ensuring fine granularity and high precision in the digital representation of analog inputs.
  • Sampling Rate: With a maximum sampling rate of up to 2 MSPS (million samples per second), this ADC is capable of capturing fast-changing signals without losing fidelity.
  • Dual Channels: It features two independent ADC channels, allowing simultaneous sampling and conversion of two separate analog inputs, which is ideal for parallel signal processing tasks.
  • Interface: The device offers a flexible SPI (Serial Peripheral Interface) for easy integration with microcontrollers and digital systems, facilitating quick data transfer and communication.
  • Power Efficiency: Operating on a supply voltage ranging from 2.7V to 5.5V, the ADS7863ARGET is designed for low-power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • Package: Housed in a compact QFN (Quad Flat No-leads) package, it is optimized for space-constrained applications without compromising performance.

Applications

The versatility of the ADS7863ARGET ADC makes it an excellent choice for diverse applications. In the medical field, it can be used for precise measurements in diagnostic equipment such as ECGs and EEGs. For industrial automation, it enables accurate monitoring and control of processes. Additionally, it's well-suited for data acquisition tasks, where capturing analog signals accurately is crucial for subsequent analysis and processing.

Conclusion

Overall, the ADS7863ARGET from Texas Instruments is a robust and reliable ADC solution that offers a perfect blend of speed, precision, and power efficiency. Its dual-channel design and high sampling rate make it an indispensable component for systems requiring high-performance analog-to-digital conversion.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8119 $59.2476
9+ $12.1534 $109.3806
13+ $11.7736 $153.0568
18+ $11.3938 $205.0884
23+ $11.0140 $253.3220
31+ $9.8746 $306.1126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess