Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 12
Sampling Rate 200k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1141868-ADS7816UC
Manufacturer Homepage www.ti.com
Family Name ADS7816
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS7816UC CAD Model

Description

The ADS7816UC is a precision, low-power, 12-bit analog-to-digital converter (ADC) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This high-performance product is designed to meet the demanding needs of a wide array of applications, ranging from industrial process control to medical systems, and from scientific instrumentation to consumer electronics.

Key Features

  • Resolution: The ADS7816UC offers a 12-bit resolution, ensuring precise digital representation of the analog input signal.
  • Sampling Rate: With a fast sampling rate of up to 200 kilosamples per second (kSPS), this ADC is well-suited for applications requiring rapid data acquisition.
  • Low Power Consumption: The device operates on a single +5V power supply and features a low-power consumption of just 135µW at 200kSPS, making it ideal for battery-powered and portable applications.
  • Input Voltage Range: The ADS7816UC supports an input voltage range that matches the supply voltage, providing flexibility in interfacing with various sensors and input signals.
  • Interface: It features a serial interface, which simplifies connections to microprocessors and digital systems, while minimizing the number of I/O lines used.
  • Package: The device comes in a small, 8-pin SOIC package, which is conducive to space-constrained applications.

Applications

The ADS7816UC's versatility allows it to be used in an array of applications. It is particularly effective in portable instrumentation due to its low power requirements. Its high-speed sampling capability makes it suitable for data acquisition systems, digital signal processing, and high-speed control loops. Furthermore, its precision and reliability are beneficial in medical devices and scientific measurement equipment.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADS7816UC is no exception. This product is designed to meet stringent industry standards, ensuring long-term performance and stability in a variety of operating conditions.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
ECAD model for ISL267440IHZ-T7A
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $30.9672
ECAD model for ADAR7251WBCSZ-RL
Maxim Integrated
IC ADC 12BIT SAR 28TQFN
Need more? Email Us
ECAD model for MAX11137ATI+T
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $32.5970
ECAD model for MAX11047ETN+
Maxim Integrated
IC ADC 12BIT DUAL SLOPE 44PLCC
Need more? Email Us
ECAD model for ICL7109CQH+TD
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $17.9284
ECAD model for AD7366BRUZ-500RL7
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
ECAD model for ISL26710IRTZ
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
ECAD model for ISL26710IRTZ-T7A
Renesas Electronics America
IC ADC 12BIT SAR 8TDFN
Need more? Email Us
ECAD model for ISL26712IRTZ

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention