EN
  • EN
  • DE

ADS7816EB/2K5G4

Part No ADS7816EB/2K5G4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit High Speed Micro Power Sampling
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Sampling Rate 200k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1141864-ADS7816EB/2K5G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS7816
Introduction Date April 09, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS7816EB/2K5G4 CAD Model

Description

The ADS7816EB/2K5G4 is a high-performance, 12-bit analog-to-digital converter (ADC) from Texas Instruments, designed for precision data acquisition and control applications. This compact, low-power device offers a single-channel, single-ended input and operates with a 2.7V to 5.5V power supply, making it versatile for both portable and stationary applications.

Key Features

  • Resolution: 12-bit ADC with no missing codes
  • Sampling Rate: Up to 200 kSPS (kilo-samples per second)
  • Input Type: Single-ended analog input
  • Interface: Serial (SPI-compatible), for easy integration with microcontrollers and digital systems
  • Power Supply: Wide range of 2.7V to 5.5V
  • Low Power Consumption: Ideal for battery-powered devices
  • Package: Small form-factor VSSOP-8 package
  • Reference: On-chip 2.5V reference (can be overridden if an external reference is preferred)
  • Temperature Range: Industrial range (-40°C to +85°C)

Applications

The ADS7816EB/2K5G4 is suitable for a wide range of applications that require high-speed and accurate digital representation of analog signals. Its applications include but are not limited to:

  • Data acquisition systems
  • Portable instrumentation
  • Battery-operated equipment
  • Medical instruments
  • Industrial control systems
  • Robotics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADS7816EB/2K5G4 is no exception. The device is designed to meet the stringent requirements of industrial applications and is backed by Texas Instruments' rigorous testing and quality control processes.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7378 $52.1158
26+ $3.8875 $101.0750
40+ $3.7660 $150.6400
55+ $3.6445 $200.4475
71+ $3.5230 $250.1330
95+ $3.1586 $300.0670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess