EN
  • EN
  • DE

MC68SEC000FU20

Part No MC68SEC000FU20
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MPU ColdFire M68000 Processor RISC 32bit 20MHz 5V 64-Pin PQFP / IC MPU M680X0 20MHZ 64QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series M680x0
Packaging Tray
Part Status Obsolete(EOL)
Core Processor EC000
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 20MHz
Graphics Acceleration No
Voltage - I/O 3.3V, 5.0V
Operating Temperature Range 0°C ~ 70°C (TA)
Package 64-QFP
Manufacturer Package 64-QFP (14x14)
Win Source Part Number 787927-MC68SEC000FU20
Popularity Medium
Supply and Demand Status Limited
Family Name MC68SEC000
Introduction Date October 27, 1996
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68SEC000FU20 CAD Model

Description

The NXP MC68SEC000FU20 is a high-performance 32-bit microprocessor with a 20MHz clock speed, encapsulated in a robust QFP-64 package. This integrated circuit is a low-power variant of the classic Motorola 68000 CPU, renowned for its use in a variety of computing applications ranging from legacy embedded systems to arcade machines and early personal computers.

Key Features

  • Architecture: The MC68SEC000FU20 is based on the Motorola 68000 architecture, ensuring compatibility with a wide range of existing software and hardware due to its well-established instruction set.
  • Clock Speed: Operating at 20MHz, this microprocessor provides a balance of power and energy efficiency, making it suitable for applications where both performance and power consumption are critical factors.
  • Low Power Consumption: As a 'SEC' (Static Enhanced CMOS) version, it is designed for low-power operation, making it ideal for battery-powered and portable devices.
  • Package: The QFP-64 (Quad Flat Package) ensures a compact footprint on PCBs (Printed Circuit Boards), which is beneficial for space-constrained applications.
  • Address and Data Bus: It features a 24-bit address bus and a 16-bit data bus, enabling it to address up to 16MB of memory and providing a balance between data throughput and system complexity.

Applications

The versatility of the NXP MC68SEC000FU20 makes it suitable for a wide array of applications. It is often utilized in embedded control systems, industrial automation, robotics, and legacy computer system maintenance or refurbishment. Its reliability and ease of integration also make it a preferred choice for educational purposes and for hobbyists working on retro computing projects.

Conclusion

With its combination of classic architecture, low power consumption, and high integration capability, the NXP MC68SEC000FU20 microprocessor stands out as a practical solution for a multitude of electronic designs. Whether it is for maintaining old systems or creating new ones that require a proven and reliable CPU core, the MC68SEC000FU20 is a component that delivers performance and efficiency in equal measure.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess