EN
  • EN
  • DE

ADS7806U/1K

Part No ADS7806U/1K
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Low-Power 12-Bit Sampling CMOS ANALOG-to-DIGITAL CONVERTER | IC ADC 12BIT SAR 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Resolution 12
Sampling Rate (Per Second) 40k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Mounting Style SMD
Family Part Number ADS7806
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1141848-ADS7806U/1K
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS7806U/1K CAD Model

Description

The ADS7806U/1K is a precision, low-power, 12-bit digital-to-analog converter (DAC) designed by Texas Instruments, a leader in semiconductor design and manufacturing. This high-performance component is ideal for a wide range of applications, including industrial process control, portable instrumentation, data acquisition systems, and medical equipment.

Key Features

  • Resolution: The ADS7806U/1K offers a 12-bit resolution, providing fine detail in the digital representation of analog signals.
  • Sampling Rate: It features a fast sampling rate, enabling real-time data processing and control for dynamic systems.
  • Power Efficiency: With its low-power consumption, the ADS7806U/1K is suitable for battery-operated devices, ensuring longer operational times between charges.
  • Interface: The device includes a user-friendly serial interface that simplifies connection to microcontrollers and digital systems.
  • Package: It comes in a small, space-saving package, making it an excellent choice for compact electronic designs.
  • Accuracy: Texas Instruments guarantees high accuracy and linearity, ensuring reliable performance across various operating conditions.

Applications

The ADS7806U/1K's versatility makes it a perfect fit for numerous applications. Its precision and speed are particularly beneficial in:

  • Industrial control systems
  • Portable instrumentation
  • Data acquisition modules
  • Medical monitoring devices
  • Automated testing equipment

Quality and Reliability

As with all Texas Instruments products, the ADS7806U/1K is manufactured to the highest quality standards. Customers can trust in the device's reliability and longevity, which are hallmarks of Texas Instruments' commitment to excellence. Additionally, technical support and comprehensive documentation are readily available, ensuring smooth integration into your projects.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess