EN
  • EN
  • DE

ADS7263SRHBT

Part No ADS7263SRHBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual, 1MSPS, 16-/14-/12-Bit, 4 2 or 2 2 Channel, Simultaneous Sampling Analog-to-Digital Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 14
Sampling Rate 1M
Number of Inputs 4, 8
Input Type Differential, Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 2
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.3 V ~ 5.5 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 125°C
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 1141829-ADS7263SRHBT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS7263
Introduction Date December 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS7263SRHBT CAD Model

Description

The Texas Instruments ADS7263SRHBT is a high-performance, dual-channel, 12-bit analog-to-digital converter (ADC) designed to deliver precision and efficiency in a compact package. This ADC features a successive approximation register (SAR) architecture, which enables it to provide rapid data acquisition with excellent power efficiency. It is an ideal choice for a wide range of applications, including industrial control systems, medical equipment, and data acquisition systems.

Key Features:

  • Dual-Channel Operation: The ADS7263SRHBT offers two independent ADC channels, allowing simultaneous sampling and conversion of two different analog signals, which is essential for balanced and accurate data acquisition in complex systems.
  • High-Speed Interface: With a serial peripheral interface (SPI) that supports high-speed data transfer, this ADC ensures quick and reliable communication with microcontrollers and digital signal processors, facilitating real-time data processing.
  • Low Power Consumption: Designed for power-sensitive applications, the ADC operates efficiently, with a typical power consumption of only 15 mW at a 5 MSPS sample rate, reducing the overall power budget of the system it is integrated into.
  • Flexible Power Supply: The ADS7263SRHBT can operate over a wide supply range, accommodating various system design requirements without the need for additional power regulation components.
  • Extended Temperature Range: This device is built to perform reliably in extreme conditions, with an operational temperature range of -40°C to +125°C, making it suitable for industrial and outdoor applications.

Applications:

  • Industrial automation and process control
  • Data acquisition systems
  • Medical imaging and diagnostics
  • Battery-powered devices
  • Portable instrumentation

In summary, the Texas Instruments ADS7263SRHBT is a versatile and robust ADC solution that offers designers the precision, speed, and efficiency required for demanding applications. Its dual-channel design, combined with its low power consumption and wide operating temperature range, make it a highly adaptable component for a multitude of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3787 $61.1361
6+ $16.7210 $100.3260
10+ $16.1984 $161.9840
13+ $15.6759 $203.7867
17+ $15.1534 $257.6078
23+ $13.5858 $312.4734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess