Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 12
Sampling Rate (Per Second) 1M
Number of Inputs 2
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 1.65V ~ 5.5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Family Part Number ADS7253
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1141826-ADS7253IPWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7253IPWR CAD Model

Description

Introducing the ADS7253IPWR from Texas Instruments

The ADS7253IPWR is a state-of-the-art, dual-channel, 14-bit analog-to-digital converter (ADC) designed by Texas Instruments (TI) to deliver high-speed and high-precision data conversion in a compact package. This advanced ADC component is an ideal choice for a wide range of applications, including industrial process control, medical instrumentation, and high-speed data acquisition systems.

At the heart of the ADS7253IPWR lies its innovative design, which enables simultaneous sampling of two channels at a rate of up to 1 MSPS (mega samples per second), ensuring that fast-changing signals are captured with minimal delay. The device operates from a 2.7V to 5.25V power supply, providing flexibility for various power environments and making it suitable for both portable and fixed applications.

This ADC features a serial peripheral interface (SPI) that allows easy communication with microcontrollers and digital signal processors, making system integration a seamless process. The ADS7253IPWR also boasts an internal reference that simplifies the design process by reducing the need for external components.

For enhanced performance, the ADS7253IPWR incorporates a differential input architecture, which significantly improves noise immunity and allows for accurate measurements in electrically noisy environments. This is particularly important in industrial settings where high precision is critical.

Encased in a compact TSSOP-16 package, the ADS7253IPWR is designed with space-saving in mind, making it an excellent choice for applications where PCB real estate is at a premium. Additionally, its extended temperature range of -40°C to +125°C ensures reliable operation in extreme conditions.

With its combination of speed, precision, and robustness, the ADS7253IPWR from Texas Instruments represents a superior solution for designers seeking to enhance the performance and reliability of their data acquisition systems. Its ease of use, coupled with TI's commitment to quality, makes the ADS7253IPWR a standout choice for your next project.

For more information, datasheets, and support, visit the Texas Instruments website or contact your local TI distributor.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT SAR 20LFCSP
Need more? Email Us
ECAD model for AD7949SCPZ-EP-R2
Renesas Electronics America
IC ADC 12BIT SAR 8TDFN
Need more? Email Us
ECAD model for ISL26712IRTZ-T7A
National Semiconductor (TI)
ADC, SUCCESSIVE APPROXIMATION, 1
Need more? Email Us
ECAD model for ADC101S051CISD/NOPB
National Semiconductor (TI)
IC ADC 8BIT PIPELINED 128HLQFP
Lowest to $265.1039
ECAD model for ADC081000CIYB/NOPB
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
ECAD model for ISL26710IRTZ-T7A
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
ECAD model for MAX11636EEE+
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $30.9672
ECAD model for ADAR7251WBCSZ-RL
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $52.1553
ECAD model for MAX1149BEUP+
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
ECAD model for ISL26710IHZ-T7A

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.6154 $68.0770
11+ $11.1717 $122.8887
16+ $10.8226 $173.1616
22+ $10.4735 $230.4170
28+ $10.1244 $283.4832
38+ $9.0769 $344.9222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention