EN
  • EN
  • DE
  • IT

ADS7223SRHBT

Part No ADS7223SRHBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual, 1MSPS, 16-/14-/12-Bit, 4 2 or 2 2 Channel, Simultaneous Sampling Analog-to-Digital Converter | IC ADC 12BIT SAR 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 12
Sampling Rate (Per Second) 1M
Number of Inputs 4, 8
Input Type Differential, Pseudo-Differential
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 2.3V ~ 5.5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Mounting Style SMD
Family Part Number ADS7223
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141824-ADS7223SRHBT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7223SRHBT CAD Model

Description

Product Overview: Texas Instruments ADS7223SRHBT

The Texas Instruments ADS7223SRHBT is a precision, low-power, 12-bit, single-channel, analog-to-digital converter (ADC) that combines outstanding performance with high flexibility, making it an ideal choice for a wide range of data acquisition systems and signal processing applications. This high-speed ADC features a sampling rate of up to 1 MSPS (mega-samples per second), providing the rapid data acquisition necessary for capturing fast-changing signals.

Designed with an SPI-compatible serial interface, the ADS7223SRHBT can easily communicate with microcontrollers and digital signal processors, facilitating seamless integration into embedded systems. The device operates over a wide supply range of 2.7V to 5.5V, which allows for use in both portable and fixed power supply applications, ensuring versatility across different platforms.

Key Features:

  • High-Performance ADC: With its 12-bit resolution, the ADS7223SRHBT delivers precise digital representations of analog signals, making it suitable for high-accuracy measurements.
  • High-Speed Sampling: The ability to sample at rates up to 1 MSPS enables this ADC to handle dynamic signals in real-time applications.
  • Flexible Power Supply: Operating with a supply voltage range from 2.7V to 5.5V, the ADS7223SRHBT adapts to various power environments.
  • SPI-Compatible Interface: The device's serial interface ensures easy connectivity with most host controllers for straightforward system integration.
  • Small Footprint: Housed in a compact VQFN-32 package, this ADC saves valuable board space without compromising on performance.

Applications:

  • Industrial Control Systems
  • Medical Instruments
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Portable Instrumentation

The ADS7223SRHBT is not only a testament to Texas Instruments' commitment to high-quality components but also exemplifies their dedication to providing solutions that meet the stringent requirements of modern electronic systems. With its robust feature set, the ADS7223SRHBT stands out as a reliable and efficient choice for professionals seeking to enhance the accuracy and speed of their data conversion processes.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3047 $53.2188
10+ $10.9167 $109.1670
15+ $10.5756 $158.6340
20+ $10.2344 $204.6880
26+ $9.8933 $257.2258
34+ $8.8698 $301.5732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,850 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess