EN
  • EN
  • DE

ADS7029QDCURQ1

Part No ADS7029QDCURQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 8BIT SAR 8VSSOP / 8 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Number of Bits 8
Sampling Rate (Per Second) 2M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Voltage - Supply, Analog 2.35V ~ 3.6V
Voltage - Supply, Digital 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Package / Case 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package 8-VSSOP
Mounting SMD (SMT)
Base Product Number ADS7029
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-ADS7029QDCURQ1,TEXTISADS7029QDCURQ1,296-45366-6,-296-45366-1-ND,296-45366-1,296-45366-2
Standard Package 3,000
Win Source Part Number 977009-ADS7029QDCURQ1
Ultra Librarian 3D Model Ultra Librarian ADS7029QDCURQ1 CAD Model

Description

Product Overview: Texas Instruments ADS7029QDCURQ1

The Texas Instruments ADS7029QDCURQ1 is a high-performance, automotive-grade, 12-bit analog-to-digital converter (ADC) that offers a unique combination of speed, precision, and low-power consumption. Designed to meet the rigorous demands of automotive applications, this device is an ideal choice for advanced driver-assistance systems (ADAS), battery management systems (BMS), and other critical vehicle monitoring systems.

Key Features

  • Resolution and Speed: The ADS7029QDCURQ1 boasts a 12-bit resolution with a sampling rate of up to 2 MSPS (mega-samples per second), providing rapid and accurate data conversion for real-time processing.
  • Low Power Consumption: This ADC is optimized for low power operation, making it suitable for battery-powered applications where power efficiency is paramount.
  • Wide Input Range: It supports a wide analog input range, accommodating various sensor outputs without the need for additional signal conditioning.
  • Automotive Qualification: As a Q1-qualified device, the ADS7029QDCURQ1 meets the stringent quality and reliability standards required for automotive applications.
  • SPI Interface: The device includes a serial peripheral interface (SPI) for easy integration with microcontrollers and digital systems.
  • Small Package: Available in a compact VSSOP-10 package, it is well-suited for space-constrained automotive environments.

Applications

The ADS7029QDCURQ1 is versatile and can be used in various automotive systems, including:

  • Engine control units (ECU)
  • Transmission control modules (TCM)
  • ADAS sensor interfaces
  • Battery management for electric and hybrid vehicles
  • Pressure and temperature sensing systems

Reliability and Performance

Engineered with Texas Instruments' commitment to quality, the ADS7029QDCURQ1 delivers reliable performance under the harsh conditions typical of automotive environments. It operates over a wide temperature range and is designed to withstand the vibrations and electrical noise that are common in automotive applications.

Whether you are developing cutting-edge ADAS features, optimizing battery performance in electric vehicles, or ensuring the reliable operation of critical vehicle systems, the ADS7029QDCURQ1 from Texas Instruments provides the accuracy, speed, and durability needed to meet the challenges of modern automotive electronics.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2979 $51.9160
95+ $1.0650 $101.1750
150+ $1.0317 $154.7550
205+ $0.9984 $204.6720
260+ $0.9651 $250.9260
350+ $0.8653 $302.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,620 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess