EN
  • EN
  • DE

ADS62P42IRGCT

Part No ADS62P42IRGCT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual Channel 14-Bit, 125/105/80/65 MSPS ADC with Parallel CMOS/DDR LVDS outputs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 14
Sampling Rate 65M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Digital 1.65 V ~ 3.6 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 1141807-ADS62P42IRGCT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS62P42
Introduction Date November 01, 2007
ECCN 3A991.c.3
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS62P42IRGCT CAD Model

Description

Product Overview: Texas Instruments ADS62P42IRGCT

The Texas Instruments ADS62P42IRGCT is a high-performance, dual-channel analog-to-digital converter (ADC) that provides exceptional accuracy and speed, making it an ideal choice for a wide range of demanding applications. This ADC operates at a 14-bit resolution with a maximum sampling rate of 65 MSPS (mega samples per second), enabling precise digitization of high-frequency analog signals.

Key Features

  • Resolution: 14-bit dual-channel ADC, offering fine granularity for signal representation.
  • Sampling Rate: Up to 65 MSPS, ensuring accurate capture of fast-changing signals.
  • Input Range: Flexible input range that accommodates various signal levels for versatile application use.
  • Data Interface: LVDS (Low-Voltage Differential Signaling) outputs for reduced noise and improved signal integrity.
  • Power Consumption: Low power operation, which is critical for energy-sensitive applications.
  • Package: Compact 64-VQFN (RGCT) package, suitable for space-constrained designs.

Applications

The ADS62P42IRGCT is designed to meet the needs of a variety of high-speed signal processing tasks. It is commonly used in:

  • Wireless communication systems
  • Test and measurement equipment
  • Medical imaging devices
  • Radar and satellite communication systems
  • Industrial automation and control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The ADS62P42IRGCT is built to meet the rigorous standards expected from a leading semiconductor manufacturer, ensuring stable and reliable performance in the field.

Support and Resources

Developers can access a wealth of resources, including detailed datasheets, application notes, and design tools, to facilitate the integration of the ADS62P42IRGCT into their projects. Texas Instruments also offers technical support and community forums for troubleshooting and knowledge sharing.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.4225 $82.4225
2+ $67.6288 $135.2576
3+ $65.5154 $196.5462
4+ $63.4020 $253.6080
5+ $61.2886 $306.4430
6+ $54.9484 $329.6904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess