EN
  • EN
  • DE

ADS6128IRGZT

Part No ADS6128IRGZT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 14/12-Bit, 250/210 MSPS ADCs With DDR LVDS and Parallel CMOS Outputs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Sampling Rate 210M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 1141783-ADS6128IRGZT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS6128
Introduction Date May 01, 2008
ECCN 3A991.c.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS6128IRGZT CAD Model

Description

Product Overview: Texas Instruments ADS6128IRGZT

The ADS6128IRGZT from Texas Instruments is a high-performance, 12-bit analog-to-digital converter (ADC) designed for a wide array of applications that require high dynamic range, fast sampling rates, and low power consumption. This ADC is particularly suitable for telecommunications, radar systems, test and measurement equipment, and high-speed data acquisition systems.

Key Features

  • Resolution: 12-bits, providing a fine level of detail in signal conversion.
  • Sampling Rate: Up to 650 MSPS (Mega Samples Per Second), ensuring accurate representation of high-frequency signals.
  • Input Frequency: With a wide input bandwidth, this ADC can process signals with high frequencies effectively.
  • Interface: Features a parallel LVDS (Low Voltage Differential Signaling) output interface for high-speed data transfer with reduced noise.
  • SNR and SFDR: Excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR) for clear signal conversion and minimal distortion.
  • Power Consumption: Optimized for low power operation, making it ideal for portable and battery-operated devices.
  • Package: Supplied in a compact 48-VQFN (RGT) package, suitable for space-constrained applications.

Applications

  • Telecommunications Infrastructure
  • Radar and Satellite Systems
  • Professional Video Equipment
  • Test and Measurement Instruments
  • Medical Imaging Devices
  • High-speed Data Acquisition

Quality and Reliability

The ADS6128IRGZT is designed to meet the rigorous quality standards of Texas Instruments. It is engineered for reliability and performance, ensuring consistent operation even in demanding conditions. With Texas Instruments' commitment to quality, customers can trust this ADC to deliver precision and accuracy in their electronic designs.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources, including datasheets, application notes, reference designs, and an online community where professionals can share insights and ask questions. This ensures that integrating the ADS6128IRGZT into your design is supported by a wealth of knowledge and expertise.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $110.5220 $110.5220
2+ $106.9568 $213.9136
3+ $103.3916 $310.1748
4+ $92.6959 $370.7836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess