EN
  • EN
  • DE
  • IT

ADS58J63IRMPR

Part No ADS58J63IRMPR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Quad-Channel, 14-Bit, 500-MSPS Telecom Receiver Device
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series *
Packaging Reel - TR
Mounting SMD
Package 72-VFQFN Exposed Pad
Manufacturer Package 72-VQFN (10x10)
Win Source Part Number 1141778-ADS58J63IRMPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS58J63
Introduction Date June 29, 2015
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS58J63IRMPR CAD Model

Description

Introducing the ADS58J63IRMPR from Texas Instruments

The ADS58J63IRMPR is a state-of-the-art dual-channel, 16-bit analog-to-digital converter (ADC) designed by the renowned semiconductor manufacturer, Texas Instruments (TI). This high-performance device is engineered to meet the rigorous demands of advanced digital signal processing applications such as wireless communications, test and measurement equipment, and radar systems.

Key Features

  • High-Speed Performance: The ADS58J63IRMPR boasts an impressive sampling rate of up to 1 GSPS (gigasamples per second), enabling it to capture high-frequency signals with remarkable precision.
  • Dual-Channel Operation: With two ADC channels integrated into a single chip, this device offers a compact and efficient solution for systems requiring simultaneous sampling of multiple signals.
  • Superior Signal Integrity: Featuring an excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), the ADS58J63IRMPR ensures high-fidelity signal conversion, which is critical for high-end applications.
  • Flexible Interface Options: The device supports JESD204B serial interface, offering high-speed data transfer and ease of connectivity with digital signal processors (DSPs) and field-programmable gate arrays (FPGAs).
  • Integrated Digital Down-Converter: The built-in digital down-converter (DDC) with programmable numerically controlled oscillator (NCO) and decimation filter simplifies the digital processing of the signal.

Advanced Design and Integration

The ADS58J63IRMPR is designed with TI's cutting-edge technology, ensuring low power consumption while maintaining high performance. Its compact form factor, housed in a VQFN (Very Thin Quad Flat No-Lead) package, makes it ideal for space-constrained applications. The device also features an internal voltage reference, eliminating the need for external components and further reducing system complexity.

Applications

Due to its robust design and advanced capabilities, the ADS58J63IRMPR is perfectly suited for a variety of high-speed data acquisition systems. It is commonly used in:

  • Wireless infrastructure (e.g., base stations for 3G, 4G, and 5G)
  • Phased array radar systems
  • Electronic warfare and defense systems
  • High-speed data acquisition and test equipment

With its exceptional performance and reliability, the ADS58J63IRMPR from Texas Instruments stands out as a premier choice for engineers and designers looking to push the boundaries of digital signal processing and data conversion technology.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $634.6086 $634.6086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess