EN
  • EN
  • DE

ADS58B19IRGZT

Part No ADS58B19IRGZT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 11-Bit, 200MSPS/9-Bit, 250MSPS, Ultralow-Power ADCs with Analog Buffer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 9
Sampling Rate 250M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 1141776-ADS58B19IRGZT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS58B19
Introduction Date May 01, 2010
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS58B19IRGZT CAD Model

Description

Product Overview: Texas Instruments ADS58B19IRGZT

The ADS58B19IRGZT is a high-performance, 11-bit analog-to-digital converter (ADC) from the renowned semiconductor manufacturer, Texas Instruments. This cutting-edge component is designed to deliver exceptional accuracy and speed for a wide range of applications, such as wireless communications, test and measurement systems, and radar signal processing.

Featuring a maximum sampling rate of up to 250 MSPS (Mega Samples Per Second), the ADS58B19IRGZT is well-suited for demanding applications that require high data throughput. The device operates within a dual-channel configuration, which allows for simultaneous processing of signals, enhancing the overall system efficiency and performance.

The ADC embodies a flexible input range and includes an internal voltage reference that simplifies system design by reducing the number of external components required. This not only saves board space but also contributes to a lower system cost. Additionally, the ADS58B19IRGZT boasts an LVDS (Low-Voltage Differential Signaling) interface, ensuring high-speed data transfers while minimizing signal degradation and electromagnetic interference, which is crucial in maintaining signal integrity in noise-sensitive applications.

Texas Instruments has engineered the ADS58B19IRGZT with power efficiency in mind. Its low-power consumption makes it an ideal choice for portable and battery-powered devices, where power management is critical. Furthermore, the device comes in a compact VQFN (Very-Thin Quad Flat No-Lead) package, which is conducive to modern, space-constrained electronic designs.

The ADS58B19IRGZT is supported by Texas Instruments' comprehensive design resources, including evaluation modules, detailed datasheets, application notes, and a suite of design tools. These resources are intended to facilitate a seamless integration process for engineers and shorten the time-to-market for products incorporating this advanced ADC.

In summary, the Texas Instruments ADS58B19IRGZT ADC is a state-of-the-art component that offers an optimal blend of speed, precision, and power efficiency, making it an exceptional choice for high-performance digital signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.5942 $79.1884
4+ $32.4875 $129.9500
5+ $31.4723 $157.3615
7+ $30.4571 $213.1997
9+ $29.4418 $264.9762
12+ $26.3961 $316.7532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess