EN
  • EN
  • DE

ADS42JB69IRGCT

Part No ADS42JB69IRGCT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT PIPELINED 64VQFN / 16 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 16
Sampling Rate (Per Second) 250M
Number of Inputs 2
Input Type Differential
Data Interface JESD204B
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Mounting SMD (SMT)
Base Product Number ADS42JB69
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A5
HTSUS 8542.39.0001
Other Names 296-36504-1,296-36504-2,-296-36504-1,-296-36504-1-ND,ADS42JB69IRGCT-ND,296-36504-6
Standard Package 250
Win Source Part Number 1006701-ADS42JB69IRGCT
Ultra Librarian 3D Model Ultra Librarian ADS42JB69IRGCT CAD Model

Description

The ADS42JB69IRGCT from Texas Instruments is a state-of-the-art dual-channel, 16-bit analog-to-digital converter (ADC) designed to provide high-performance data conversion for a wide range of applications, including wireless communications, test and measurement systems, and radar. With a sampling rate of up to 250 mega-samples per second (MSPS), this ADC is well-suited to meet the demanding requirements of high-speed signal processing.

Featuring TI's innovative JESD204B high-speed serial interface, the ADS42JB69IRGCT ensures efficient data transfer, minimizing the number of input/output connections and simplifying PCB layout. This interface supports lane rates up to 12.5 Gbps, which allows for a reduction in the number of data lanes needed, thereby reducing system complexity and cost.

At the core of the ADS42JB69IRGCT's performance is its excellent dynamic range, which is critical for detecting small signals in the presence of large ones. This makes the ADC ideal for applications requiring high sensitivity and linearity, such as medical imaging and high-end oscilloscopes. Furthermore, the device's low power consumption helps to keep system thermal management in check, making it suitable for power-sensitive applications.

The ADC also offers a flexible digital down-converter (DDC) with programmable NCO and decimation settings, allowing for more efficient data processing and bandwidth management. This feature is particularly useful in software-defined radio (SDR) and other digital communication systems where bandwidth and processing resources are at a premium.

The ADS42JB69IRGCT is available in a compact 64-pin VQFN (RGCT) package, which is designed to occupy minimal board space while still providing robust electrical and thermal performance. With its combination of high-speed, precision, and efficiency, the ADS42JB69IRGCT from Texas Instruments is an excellent choice for designers looking to push the boundaries of their high-performance digital systems.

For more detailed specifications, application notes, and support resources, please visit the Texas Instruments website or contact their support team for technical assistance.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $157.8359 $157.8359
2+ $152.5747 $305.1494
3+ $136.7911 $410.3733
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess