EN
  • EN
  • DE

ADS42JB46IRGCT

Part No ADS42JB46IRGCT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual-Channel, 14-Bit, 160-MSPS Analog-to-Digital Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 14
Sampling Rate 160M
Number of Inputs 2
Input Type Differential
Data Interface JESD204B
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 1141701-ADS42JB46IRGCT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS42JB46
Introduction Date July 18, 2013
ECCN 3A991.c.3
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS42JB46IRGCT CAD Model

Description

The ADS42JB46IRGCT is a high-performance, dual-channel analog-to-digital converter (ADC) developed by Texas Instruments. It is designed to cater to the demanding requirements of modern digital signal processing applications such as wireless communications, test and measurement equipment, and radar systems.

Key Features

  • High-Speed Performance: This ADC features a sampling rate of up to 250 MSPS (Mega Samples Per Second), which allows it to accurately digitize high-frequency signals with excellent fidelity.
  • Dual-Channel Operation: With two ADC channels integrated into a single chip, the ADS42JB46IRGCT provides simultaneous sampling, making it ideal for I/Q demodulation schemes and other applications requiring matched pair channels.
  • Resolution: It boasts a 16-bit resolution, providing fine quantization levels that result in high-quality digital representations of the input analog signals.
  • Input Flexibility: The device supports a wide analog input frequency range, accommodating various signal types and bandwidths for versatile use across different platforms.
  • JESD204B Interface: The inclusion of the JESD204B serial interface ensures high-speed data transfer with reduced numbers of input/output connections, facilitating simpler and more efficient system design.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates with reduced power consumption, which is crucial for thermal management and power-sensitive applications.

Applications

The ADS42JB46IRGCT is suitable for a variety of applications, including:

  • Wireless infrastructure (4G LTE, 5G)
  • Phased array radar systems
  • Electronic warfare
  • Test and measurement equipment
  • Data acquisition systems

Package and Quality

This ADC comes in a compact 64-VQFN (Quad Flat No-Lead) package, which is ideal for space-constrained applications. Texas Instruments ensures high standards of quality and reliability for the ADS42JB46IRGCT, making it a trusted choice for professional and industrial environments.

You May Also Be Interested in

Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess