EN
  • EN
  • DE

ADS4245MRGC25EP

Part No ADS4245MRGC25EP
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADS4245-EP Dual-Channel, 14-Bit, 125MSPS Ultralow-Power ADC | IC ADC 14BIT PIPELINED 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 14
Sampling Rate (Per Second) 125M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type Internal
Supply Voltage , Analog 1.7V ~ 1.9V
Supply Voltage , Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Mounting Style SMT
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141695-ADS4245MRGC25EP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS4245MRGC25EP CAD Model

Description

Product Overview: Texas Instruments ADS4245MRGC25EP

The ADS4245MRGC25EP is a state-of-the-art, high-performance, 14-bit, 250-MSPS (Mega Samples Per Second) analog-to-digital converter (ADC) from Texas Instruments. Designed with precision and reliability in mind, this ADC is part of Texas Instruments' Enhanced Products (EP) lineup, which means it is tailored for use in mission-critical applications where operational longevity and robustness are paramount.

Featuring a dual-channel architecture, the ADS4245MRGC25EP is capable of simultaneous sampling, making it an ideal choice for advanced signal processing tasks such as radar systems, medical imaging, and test instrumentation. The device's high sample rate and resolution ensure accurate digitization of high-frequency input signals, providing designers with a high-fidelity representation of the original analog signal.

At the core of the ADS4245MRGC25EP's performance is its innovative design that minimizes power consumption without compromising speed or accuracy. With a typical power usage of just 625 mW at full speed, this ADC is optimized for applications that require energy efficiency alongside high-speed data acquisition.

The device also includes a flexible digital interface with LVDS (Low-Voltage Differential Signaling) outputs, which supports a range of data capture modes and simplifies the task of interfacing with digital signal processors (DSPs) or FPGAs. The ADS4245MRGC25EP's built-in features such as an internal voltage reference and clock duty cycle stabilizer further enhance its usability in complex systems.

For enhanced reliability, the ADS4245MRGC25EP is manufactured to meet stringent environmental and quality standards, including defense and aerospace specifications. It is available in a compact, surface-mount 64-VQFN (RGC) package that is designed to withstand harsh operating conditions, making it a suitable choice for high-reliability environments.

In summary, the Texas Instruments ADS4245MRGC25EP is a high-speed, dual-channel ADC that offers exceptional performance and reliability for demanding applications. With its advanced features and EP certification, this ADC is an excellent choice for engineers looking to integrate high-precision data conversion into their designs.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess