EN
  • EN
  • DE

ADS4146IRGZT

Part No ADS4146IRGZT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 48VQFN / 14-/12-Bit, 160/250MSPS, Ultralow-Power ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Bits 14
Sampling Rate (Per Second) 160M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Mounting Style SMD
Part Number Series ADS4146
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811955-ADS4146IRGZT
Ultra Librarian 3D Model Ultra Librarian ADS4146IRGZT CAD Model

Description

Product Overview: Texas Instruments ADS4146IRGZT

The Texas Instruments ADS4146IRGZT is a high-performance, 14-bit analog-to-digital converter (ADC) designed to meet the rigorous demands of advanced digital signal processing (DSP) systems. With its exceptional speed and accuracy, the ADS4146IRGZT is ideal for a wide range of applications, including wireless communications, radar systems, test and measurement equipment, and medical imaging devices.

This ADC operates at a maximum sampling rate of 160 MSPS (mega-samples per second), providing the high-speed data acquisition necessary for capturing fast transient signals and for oversampling to improve signal-to-noise ratios. The ADS4146IRGZT features an excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR) that ensure high fidelity signal conversion, which is critical in high-end instrumentation and communication systems.

Key Features:

  • Resolution: 14-bit resolution for precise digital representation of analog signals.
  • Sampling Rate: Up to 160 MSPS for capturing high-frequency signals with accuracy.
  • Input Range: A flexible input range that accommodates a variety of signal amplitudes.
  • Interface: A parallel LVDS (Low Voltage Differential Signaling) output interface that facilitates high-speed data transfer with reduced noise.
  • Power Consumption: Low power consumption to enhance system efficiency and reliability.
  • Package: Supplied in a compact 48-pin VQFN (RGT) package, suitable for space-constrained applications.

The ADS4146IRGZT is equipped with an internal reference that simplifies system design by reducing the need for external components. Additionally, it supports a daisy-chain configuration, which is advantageous when multiple ADCs are used in parallel to increase channel count or system performance.

Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and design resources to assist engineers in integrating the ADS4146IRGZT into their projects. With its robust feature set and reliable performance, the ADS4146IRGZT is a top-tier solution for any application requiring high-speed, high-precision analog-to-digital conversion.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.5648 $64.5648
2+ $52.9763 $105.9526
3+ $51.3208 $153.9624
5+ $49.6653 $248.3265
6+ $48.0098 $288.0588
7+ $43.0432 $301.3024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess