EN
  • EN
  • DE

ADS4125IRGZT

Part No ADS4125IRGZT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 14-/12-Bit, 65/125MSPS, Ultralow-Power ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Sampling Rate 125M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 1141686-ADS4125IRGZT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS4125
Introduction Date December 01, 2010
ECCN 3A991.c.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS4125IRGZT CAD Model

Description

Product Overview: Texas Instruments ADS4125IRGZT

The Texas Instruments ADS4125IRGZT is a high-performance, 12-bit analog-to-digital converter (ADC) that offers an exceptional balance of speed and power efficiency. This ADC is designed to cater to the demanding requirements of advanced signal processing applications such as medical imaging, test and measurement equipment, and communication systems. With its compact 48-VQFN (7x7) package, the ADS4125IRGZT is optimized for space-constrained designs while providing robust functionality.

Key Features and Benefits

  • High-Speed Performance: The ADS4125IRGZT boasts a sampling rate of up to 65 MSPS, allowing for the precise and rapid conversion of analog signals into digital data. This high-speed operation is ideal for capturing fast transient events and processing high-bandwidth signals.
  • Excellent Dynamic Range: This ADC features a 12-bit resolution, providing a fine quantization level that ensures accurate signal representation and excellent signal-to-noise ratio (SNR), making it suitable for applications requiring high dynamic range.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS4125IRGZT consumes a mere 95 mW of power at its full 65 MSPS sampling rate. This low power draw makes it an excellent choice for portable and battery-powered devices where energy efficiency is critical.
  • Flexible Input Range: The device supports a differential input range of ±1V, which can be adapted to various signal sources without the need for additional signal conditioning hardware.
  • Programmable Gain: The ADC includes a programmable gain amplifier (PGA), allowing users to amplify low-level signals to utilize the full dynamic range of the converter, thereby improving measurement accuracy.
  • Digital Interface: The ADS4125IRGZT features a parallel LVDS (Low-Voltage Differential Signaling) output interface, providing high-speed data transfer with reduced noise and improved signal integrity over long distances.
  • Integrated Features: Additional integrated features include a digital filter, an internal voltage reference, and a clock duty cycle stabilizer, which contribute to simplifying system design and reducing external component requirements.

With its combination of speed, precision, and low power consumption, the Texas Instruments ADS4125IRGZT ADC is an excellent choice for designers who require a reliable and high-quality data conversion solution for their advanced electronics systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.5750 $67.1500
4+ $27.5487 $110.1948
6+ $26.6878 $160.1268
8+ $25.8269 $206.6152
11+ $24.9660 $274.6260
14+ $22.3833 $313.3662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess