EN
  • EN
  • DE

ADS1263IPW

Part No ADS1263IPW
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 32-Bit, Precision, 38-kSPS, Analog-to-Digital Converter (ADC) | IC ADC 32BIT SIGMA-DELTA 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Resolution 32
Sampling Rate (Per Second) 38k
Number of Inputs 5, 10
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.7V ~ 5.25V
Features PGA, Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Mounting Style SMT
Manufacturer Pack Quantity 50
MSL Level 2 (1 Year)
Win Source Part Number 1141645-ADS1263IPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1263IPW CAD Model

Description

The Texas Instruments ADS1263IPW is a highly integrated, precision, 32-bit analog-to-digital converter (ADC) designed to meet the demanding requirements of industrial and instrumentation applications. Featuring two simultaneously sampling ADCs with a built-in programmable gain amplifier (PGA) and a rich set of features, this device provides exceptional performance in terms of accuracy and flexibility.

Key Features

  • High Precision: The ADS1263IPW offers a 32-bit delta-sigma ADC with a linear response, providing high-resolution measurements that are critical for precision applications.
  • Dual ADC Channels: Equipped with two ADCs, the device allows for simultaneous sampling, which is ideal for differential or ratiometric measurements and for applications requiring sensor redundancy.
  • Programmable Gain: The integrated PGA offers gains from 1 to 32, which enhances the input signal and improves the dynamic range, making it suitable for a wide variety of input signals.
  • Flexible Data Rates: With data rates up to 2.5kSPS (samples per second), the ADS1263IPW can be configured for either high-speed or ultra-low-noise operations, catering to diverse application needs.
  • Integrated Features: The device includes an internal reference, an oscillator, a temperature sensor, and a burn-out current source, reducing the need for external components and simplifying system design.
  • Interface and Supply: The ADS1263IPW is equipped with a SPI-compatible serial interface for easy communication with microcontrollers and operates from a 4.75V to 5.25V supply voltage.

Applications

This ADC is well-suited for a range of applications, including:

  • Industrial process control
  • Temperature measurement with RTDs or thermocouples
  • Bridge sensors for pressure, strain, or force
  • Weight scales
  • Precision sensor monitoring

Package and Quality

The ADS1263IPW is available in a TSSOP-28 package, ensuring compactness for space-constrained applications. As with all Texas Instruments products, it is manufactured to high-quality standards, providing reliable and consistent performance for the most demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9046 $62.7138
6+ $17.1525 $102.9150
10+ $16.6165 $166.1650
13+ $16.0805 $209.0465
17+ $15.5445 $264.2565
22+ $13.9364 $306.6008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess