EN
  • EN
  • DE

ADS1262IPW

Part No ADS1262IPW
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 32-Bit, Precision, 38-kSPS, Analog-to-Digital Converter (ADC) | IC ADC 32BIT SIGMA-DELTA 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Resolution 32
Sampling Rate (Per Second) 38.4k
Number of Inputs 5, 10
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.7V ~ 5.25V
Features PGA, Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Mounting Style SMT
Manufacturer Pack Quantity 50
MSL Level 2 (1 Year)
Win Source Part Number 1141643-ADS1262IPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1262IPW CAD Model

Description

The ADS1262IPW is a high-precision, 32-bit Analog-to-Digital Converter (ADC) developed by Texas Instruments (TI). This advanced sensor is specifically designed to offer exceptional performance in terms of resolution, data rate, and noise performance, making it an ideal choice for a wide range of industrial, healthcare, and scientific applications where accurate signal measurements are critical.

At the heart of the ADS1262IPW is its delta-sigma modulator that provides 32-bit resolution with a programmable data rate ranging from 2.5 SPS to 14400 SPS (samples per second). This flexibility allows the device to be optimized for various applications, balancing the trade-off between speed and resolution to meet specific system requirements.

The device is housed in a robust 28-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint while ensuring reliable connectivity and ease of integration into system designs. It operates over a wide supply range of 2.3 V to 5.5 V, which is conducive to various power environments, and features a low current consumption that helps to maximize battery life in portable applications.

One of the standout features of the ADS1262IPW is its onboard, low-noise programmable gain amplifier (PGA), which provides gains ranging from 1 to 128. This allows for the amplification of small signal levels to the full-scale range of the ADC, thereby maximizing the dynamic range and improving measurement precision.

The ADC also includes a variety of built-in features to enhance performance and ease of use, such as an internal oscillator, a temperature sensor, and a reference with low drift. For secure and reliable data transfer, the ADS1262IPW supports SPI communication, enabling straightforward interfacing with microcontrollers and digital systems.

In summary, the Texas Instruments ADS1262IPW is a top-of-the-line precision ADC that provides the accuracy, flexibility, and reliability needed for critical measurement tasks. Whether for medical instrumentation, weigh scales, or precision sensor systems, the ADS1262IPW stands ready to deliver the performance demanded by professionals.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2857 $65.1428
8+ $13.3626 $106.9008
12+ $12.9450 $155.3400
16+ $12.5274 $200.4384
21+ $12.1099 $254.3079
28+ $10.8571 $303.9988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess