EN
  • EN
  • DE

ADS1244IDGSTG4

Part No ADS1244IDGSTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC LP CONVERT 24BIT 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 24
Sampling Rate 15
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.5 V to 5.25 V
Digital Supply Voltage 1.8 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 10-VSSOP
Win Source Part Number 1015394-ADS1244IDGSTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS1244IDGSTG4 CAD Model

Description

Product Overview: Texas Instruments ADS1244IDGSTG4

The Texas Instruments ADS1244IDGSTG4 is a precision, low-power, 24-bit analog-to-digital converter (ADC) designed to meet the stringent requirements of industrial sensor applications. With its exceptional performance and integrated features, this ADC is an ideal choice for a wide range of applications, including temperature sensing, pressure measurement, and medical instrumentation.

Key Features

  • High Resolution: The ADS1244IDGSTG4 offers a 24-bit resolution, providing high-precision data conversion for the most demanding applications.
  • Low Power Consumption: This device is optimized for power-sensitive applications, ensuring efficient operation with a low power draw.
  • Programmable Gain Amplifier (PGA): The integrated PGA allows for gain settings between 1 and 128, enabling the ADC to adapt to various signal ranges for enhanced flexibility.
  • Internal Oscillator: The built-in oscillator simplifies the design by eliminating the need for an external clock source.
  • Multiple Interface Options: The ADS1244IDGSTG4 supports SPI and microcontroller interfaces, offering versatility in system integration.
  • Temperature Sensor: An onboard temperature sensor provides direct digital output, facilitating temperature-compensated measurements.
  • Small Form Factor: Housed in a compact MSOP-10 package, this ADC saves valuable board space in space-constrained applications.

Applications

The ADS1244IDGSTG4 is engineered to support a broad spectrum of industrial and instrumentation applications, such as:

  • Process control systems
  • Data acquisition systems
  • Portable instrumentation
  • Battery-operated devices
  • Temperature control and monitoring
  • Pressure sensors and transducers
  • Medical monitoring equipment

With its robust design and comprehensive feature set, the ADS1244IDGSTG4 from Texas Instruments stands out as a superior choice for professionals seeking a high-quality, reliable ADC solution. Its ability to deliver accurate and stable readings under various conditions makes it a cornerstone component in the development of precision electronic systems.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess