EN
  • EN
  • DE

ADS1243IPWRG4

Part No ADS1243IPWRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 24-Bit ANALOG-TO-DIGITAL CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 24
Sampling Rate 15
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-PGA-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 2.7 V ~ 3.3 V, 5V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Features PGA
Operating Temperature Range -40°C ~ 85°C
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 1141630-ADS1243IPWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1243IPWRG4 CAD Model

Description

The Texas Instruments ADS1243IPWRG4 is a precision, 24-bit analog-to-digital converter (ADC) designed to meet the stringent requirements of temperature and pressure measurement, data acquisition systems, and industrial control applications. With its high-resolution and low-noise performance, this ADC is an ideal choice for applications requiring accurate sensor data conversion.

Key Features

  • Resolution: 24-bit delta-sigma ADC, providing high precision measurements.
  • Data Rate: Programmable data output rates allow for flexibility in various applications.
  • Input Channels: Four differential or seven single-ended inputs, offering versatility for multiple sensor types.
  • Integrated Features: Includes a programmable gain amplifier (PGA), a precision temperature sensor, and a low-drift voltage reference, simplifying system design and reducing external component count.
  • Interface: Serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards for easy integration into digital systems.
  • Package: Available in a TSSOP-24 package, providing a compact solution for space-constrained applications.
  • Power Supply: Operates from a single 5V supply, with a power-down feature to conserve energy when not in active use.

Applications

The ADS1243IPWRG4 is well-suited for a wide range of applications, including:

  • Process control and automation
  • Temperature and pressure measurement systems
  • Medical and scientific instrumentation
  • Industrial weighing systems
  • Battery-operated equipment

Quality and Reliability

As with all Texas Instruments products, the ADS1243IPWRG4 is manufactured to the highest quality standards, ensuring reliable performance in demanding environments. The device is also RoHS compliant, adhering to environmental standards for hazardous substances.

With its combination of precision, integrated features, and ease of use, the Texas Instruments ADS1243IPWRG4 ADC is an excellent choice for engineers looking to enhance the accuracy and efficiency of their data acquisition systems.

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6617 $58.6468
9+ $12.0301 $108.2709
13+ $11.6542 $151.5046
18+ $11.2782 $203.0076
23+ $10.9023 $250.7529
31+ $9.7745 $303.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,280 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess