EN
  • EN
  • DE

ADS1110A3IDBVR

Part No ADS1110A3IDBVR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit ANALOG-TO-DIGITAL CONVERTER with Onboard Reference | IC ADC 16BIT SIGMA-DELTA SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Resolution 16
Sampling Rate (Per Second) 240
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface I2C
Configuration PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 2.7V ~ 5.5V
Features PGA, Selectable Address
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Mounting Style SMD
Family Part Number ADS1110
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1141594-ADS1110A3IDBVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1110A3IDBVR CAD Model

Description

Product Overview: ADS1110A3IDBVR from Texas Instruments

The ADS1110A3IDBVR is a high-precision, low-power, 16-bit analog-to-digital converter (ADC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This ADC is part of the ADS1110 family, known for delivering exceptional performance with a compact form factor, making it ideal for a wide range of applications, including industrial control systems, sensor interfaces, and data acquisition systems.

Key Features

  • Resolution: 16-bit resolution provides high accuracy for precise measurement applications.
  • Integrated Oscillator: The on-chip oscillator simplifies the design by eliminating the need for external clock sources.
  • Programmable Gain Amplifier: The built-in programmable gain amplifier (PGA) offers selectable gains of 1, 2, 4, or 8, allowing the ADS1110A3IDBVR to adapt to various input signal ranges.
  • Single-Supply Operation: This device operates from a single power supply ranging from 2.7V to 5.5V, accommodating a variety of power environments.
  • I2C Interface: The device features an I2C-compatible serial interface, which supports standard (100kHz), fast (400kHz), and high-speed (3.4MHz) modes for flexible communication with microcontrollers or processors.
  • Low Power Consumption: With its power-saving features, the ADS1110A3IDBVR is optimized for battery-powered and energy-efficient applications.
  • Small Package: The device is available in a small SOT-23-6 package, which is suitable for space-constrained applications.

Applications

The ADS1110A3IDBVR is versatile and can be used in a variety of applications, such as:

  • Portable Instrumentation
  • Temperature Measurement with RTDs, Thermistors, and Thermocouples
  • Pressure and Strain Gauge Sensors
  • Battery Monitoring
  • Factory Automation and Process Controls

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The ADS1110A3IDBVR is designed to meet stringent industrial standards, ensuring reliable performance in demanding environments. With Texas Instruments' reputation for quality, you can trust this ADC to be a robust and dependable component in your electronic designs.

You May Also Be Interested in

Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess