EN
  • EN
  • DE

ADS1015AQDGSRQ1

Part No ADS1015AQDGSRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SIGMA-DELTA 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 3.3k
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface I2C
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2V ~ 5.5V
Voltage - Supply, Digital 2V ~ 5.5V
Features PGA, Selectable Address
Temperature Range - Operating -40°C ~ 125°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Mounting Type Surface Mount
Base Product Number ADS1015
Standard Package 2,500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352325-ADS1015AQDGSRQ1
Ultra Librarian 3D Model Ultra Librarian ADS1015AQDGSRQ1 CAD Model

Description

Product Overview: ADS1015AQDGSRQ1 from Texas Instruments

The ADS1015AQDGSRQ1 is a precision, low-power, 12-bit analog-to-digital converter (ADC) offered by the renowned semiconductor manufacturer, Texas Instruments. This component is part of TI's automotive-qualified products, designed to meet the rigorous standards of the automotive industry. The ADS1015AQDGSRQ1 is suitable for various applications, including battery monitoring, temperature sensing, and small signal measurement.

Key Features

  • Resolution: This ADC features a 12-bit resolution which provides high-precision data conversion, ensuring accurate signal representation for critical measurements.
  • Programmable Gain Amplifier (PGA): It includes an onboard PGA offering gains ranging from 2/3 to 16, allowing it to measure both large and small signals with high precision.
  • Input Multiplexer: The ADS1015AQDGSRQ1 comes with a multiplexed input for four single-ended or two differential channels, providing flexibility for various signal inputs.
  • Data Rate: It supports data rates up to 3300 samples per second (SPS), enabling fast data acquisition for real-time processing.
  • Low Current Consumption: The device features a low current consumption of just 150µA while in operation, and 2µA in the power-down mode, which is ideal for power-sensitive applications.
  • Interface: The ADC communicates via an I2C-compatible serial interface, which is widely used and easy to integrate with most microcontrollers.
  • Operating Temperature Range: It operates over a broad temperature range from -40°C to +125°C, suitable for harsh automotive environments.

Applications

The ADS1015AQDGSRQ1 is particularly well-suited for automotive applications that require precise data acquisition under varying conditions. These applications include:

  • Electric and hybrid vehicle battery management
  • Powertrain systems
  • Infotainment and telematics systems
  • Temperature control systems

In summary, the ADS1015AQDGSRQ1 ADC from Texas Instruments is a versatile, high-performance solution for automotive and other applications requiring precise and reliable analog-to-digital conversion. Its robust design, combined with advanced features such as the PGA and multiplexed inputs, makes it a top choice for engineers and designers working on the next generation of automotive technology.

You May Also Be Interested in

Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3388 $50.0820
37+ $2.7395 $101.3615
57+ $2.6539 $151.2723
78+ $2.5683 $200.3274
101+ $2.4827 $250.7527
135+ $2.2259 $300.4965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,368 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess