EN
  • EN
  • DE

ADCS7476AIMFX/NOPB

Part No ADCS7476AIMFX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Bit A/D Converters
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Sampling Rate 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Supply
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 1139943-ADCS7476AIMFX/NOPB
Manufacturer Homepage www.ti.com
Family Name ADCS7476
Introduction Date June 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Wireless, Medical, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian ADCS7476AIMFX/NOPB CAD Model

Description

The ADCS7476AIMFX/NOPB is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) offered by Texas Instruments. This component is part of a family of micro-power octal unbuffered voltage-output 8-bit digital-to-analog converters (DACs) that operate from a single 2.7 to 5.5V supply and are guaranteed monotonic by design.

Key Features

  • Resolution: 12-bit resolution provides high precision for a wide range of applications.
  • Sampling Rate: Fast conversion rate of up to 1 MSPS (mega-samples per second) enables real-time data processing.
  • Power Consumption: Ultra-low power consumption makes it ideal for battery-powered and portable applications.
  • Supply Voltage Range: Wide supply voltage range from 2.7V to 5.5V offers flexibility in system design.
  • Interface: SPI-compatible serial interface ensures easy integration with most microcontrollers.
  • Package: Available in a small X2QFN package, it saves board space and is suitable for space-constrained applications.
  • Temperature Range: Industrial temperature range of -40°C to 85°C allows operation in harsh environments.
  • No Missing Codes: Guaranteed no missing codes over the full operating temperature range.
  • Lead-Free and RoHS Compliant: The device is available in a lead-free package and is fully RoHS compliant, making it suitable for eco-friendly applications.

Applications

The ADCS7476AIMFX/NOPB is designed for a variety of applications, including:

  • Data acquisition systems
  • Battery-powered instruments
  • Medical instruments
  • Handheld test equipment
  • Portable consumer electronics

With its high level of integration and performance, the ADCS7476AIMFX/NOPB from Texas Instruments is the ideal choice for designers looking to add precise data conversion to their systems without compromising on power efficiency or space.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3767 $55.0680
90+ $1.1296 $101.6640
140+ $1.0943 $153.2020
190+ $1.0590 $201.2100
245+ $1.0237 $250.8065
330+ $0.9178 $302.8740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,320 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess