EN
  • EN
  • DE

ADC14DC105CISQE/NOPB

Part No ADC14DC105CISQE/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 14BIT PIPELINED 60WQFN / 14 Bit Analog to Digital Converter 2 Input 2 Pipelined 60-WQFN (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Number of Bits 14
Sampling Rate (Per Second) 105M
Number of Inputs 2
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.4V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 60-WFQFN Exposed Pad
Supplier Device Package 60-WQFN (9x9)
Mounting SMD (SMT)
Base Product Number ADC14D
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Other Names ADC14DC105CISQE/NOPBDKR,ADC14DC105CISQE/NOPBTR,*ADC14DC105CISQE/NOPB,ADC14DC105CISQECT,ADC14DC105CISQEDKR,ADC14DC105CISQEDKR-ND,ADC14DC105CISQE/NOPBCT,ADC14DC105CISQECT-ND,ADC14DC105CISQENOPB,ADC14DC105CISQETR,ADC14DC105CISQETR-ND
Standard Package 250
Win Source Part Number 1000042-ADC14DC105CISQE/NOPB
Ultra Librarian 3D Model Ultra Librarian ADC14DC105CISQE/NOPB CAD Model

Description

Product Overview: ADC14DC105CISQE/NOPB

The ADC14DC105CISQE/NOPB is a high-performance, low-power, 14-bit, 105 MSPS (Mega Samples Per Second) analog-to-digital converter (ADC) developed by Texas Instruments. This ADC is designed to meet the rigorous demands of advanced digital signal processing (DSP) applications such as medical imaging, test and measurement, communication systems, and radar. With its exceptional speed and accuracy, the ADC14DC105CISQE/NOPB is an ideal component for systems requiring high data acquisition rates and precise signal conversion.

Key Features:

  • Resolution: The device offers a fine resolution of 14 bits, which provides high precision in signal conversion, ensuring that the digital representation closely matches the original analog signal.
  • Sampling Rate: With a sampling rate of 105 MSPS, this ADC can process fast-changing signals and is suitable for high-speed applications.
  • Low Power Consumption: The ADC14DC105CISQE/NOPB is designed for efficiency, consuming low power, which makes it an excellent choice for portable and battery-powered devices.
  • Input Range: It features a flexible input range, accommodating a variety of signal amplitudes, which enhances its versatility in different system designs.
  • Differential Inputs: Differential inputs reduce common-mode noise and improve the signal integrity, which is crucial for high-speed signal processing.
  • Output Format: The device supports various output formats, including LVDS (Low-Voltage Differential Signaling), to ensure compatibility with a wide range of digital systems.

Applications:

The ADC14DC105CISQE/NOPB is well-suited for various applications across multiple industries. Some of its typical applications include:

  • Medical Imaging Systems
  • Wireless and Wired Communications
  • Test and Measurement Equipment
  • Radar and Satellite Systems
  • High-Speed Data Acquisition Systems

Quality and Reliability:

As with all Texas Instruments products, the ADC14DC105CISQE/NOPB is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding environments. The part number suffix 'NOPB' indicates that this product is offered in a lead-free package, adhering to environmental standards and regulations.

Whether you're designing a sophisticated medical device or a high-speed communication interface, the ADC14DC105CISQE/NOPB from Texas Instruments provides the accuracy, speed, and reliability needed to achieve outstanding performance.

You May Also Be Interested in

Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.5155 $84.5155
2+ $81.8744 $163.7488
3+ $79.2333 $237.6999
4+ $76.5922 $306.3688
5+ $68.6688 $343.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess